EN
  • EN
  • DE

BQ4011MA-100

Part No BQ4011MA-100
Manufacturer Texas Instruments
Catalog SRAM
Description 32Kx8 Nonvolatile SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 28-DIP Module (0.61", 15.49mm)
Manufacturer Package 28-DIP Module (18.42x37.72)
Win Source Part Number 1154325-BQ4011MA-100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq4011
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ4011MA-100 CAD Model

Description

The BQ4011MA-100 is a state-of-the-art non-volatile SRAM (NVSRAM) module designed and manufactured by Texas Instruments. This memory device offers a unique combination of volatile and non-volatile memory functionality, providing users with reliable data retention and fast access times. The BQ4011MA-100 is an ideal choice for a wide range of applications that require frequent or rapid access to data without the risk of data loss.

Key Features

  • Memory Size: The BQ4011MA-100 comes with a substantial 1 Megabit (128K x 8) of memory, which is perfect for applications that need a moderate amount of data storage without compromising speed.
  • Power Management: This device includes an automatic power-fail switch-over to a user-supplied battery, ensuring data preservation during any unexpected power outages.
  • Access Time: It boasts fast access times, typically around 70 ns, allowing for quick read and write operations.
  • Write Protection: The module features hardware and software write protection, including a write-protect pin and status register bits to prevent inadvertent writes and ensure data integrity.
  • Package Type: The BQ4011MA-100 is available in a 32-pin DIP module, providing a compact and durable packaging solution that is easy to integrate into a variety of systems.

Applications

Due to its robust design and reliable data retention capabilities, the BQ4011MA-100 is well-suited for applications in fields such as telecommunications, industrial control systems, medical equipment, and any other systems where data integrity and retention are critical. Its non-volatility ensures that data remains safe even when the power is turned off, making it an excellent choice for critical data logging, configuration settings, and real-time recording.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ4011MA-100 is no exception. It is designed to meet the high standards of reliability and performance that customers have come to expect from TI products. With its innovative approach to data storage and protection, the BQ4011MA-100 represents a reliable and efficient solution for modern electronic systems.

You May Also Be Interested in

Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM 1Mx36
Need more? Email Us
Samsung
SRAM 16MBit
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess