EN
  • EN
  • DE

BQ35100PWR

Part No BQ35100PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI-CHEM 14TSSOP / Battery Battery Monitor IC Multi-Chemistry 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number BQ35100
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851562-BQ35100PWR
Ultra Librarian 3D Model Ultra Librarian BQ35100PWR CAD Model

Description

Introducing the Texas Instruments BQ35100PWR Battery Monitor IC

The Texas Instruments BQ35100PWR is a state-of-the-art battery monitor integrated circuit (IC), designed to cater to the needs of modern, energy-efficient, and smart devices. This compact and highly efficient IC is an ideal solution for monitoring the energy flow in single-cell Li-Ion batteries, which are commonly used in portable electronics, IoT devices, and other applications where battery health and efficiency are critical.

Key Features

  • Accurate Monitoring: The BQ35100PWR provides precise measurements of critical parameters such as voltage, current, temperature, and state-of-charge (SOC), ensuring optimal battery performance and longevity.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it suitable for battery-powered applications where every microampere counts.
  • Impedance Track™ Algorithm: Featuring TI's patented Impedance Track™ algorithm, the BQ35100PWR offers accurate state-of-health (SOH) estimations, allowing for predictive battery maintenance and replacement scheduling.
  • Multiple Communication Interfaces: It supports I2C and HDQ communication protocols, providing versatility in interfacing with microcontrollers and other digital systems.
  • Configurable: The device can be configured for various applications through its programmable settings, ensuring a tailored fit for a wide range of products.
  • Compact Form Factor: Housed in a TSSOP-14 package, the BQ35100PWR is designed to fit into space-constrained designs without compromising performance.

Applications

The versatility of the BQ35100PWR makes it an excellent choice for a variety of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Medical devices
  • Wireless sensors and IoT devices

With its robust feature set and flexible design, the Texas Instruments BQ35100PWR battery monitor IC is a crucial component for any application requiring reliable battery management. By integrating this IC, designers can enhance the user experience by extending battery life, improving safety, and ensuring consistent performance across a wide range of operating conditions.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8000 $50.4000
44+ $2.2975 $101.0900
68+ $2.2257 $151.3476
93+ $2.1539 $200.3127
121+ $2.0821 $251.9341
161+ $1.8667 $300.5387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess