EN
  • EN
  • DE

BQ34Z651DBTR

Part No BQ34Z651DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE LI-ION 2-4C 44TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP
Manufacturer Texas Instruments
Series Impedance Track™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TFSOP (0.173", 4.40mm Width)
Case / Package 44-TSSOP
Family Name BQ34Z651
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864532-BQ34Z651DBTR
Ultra Librarian 3D Model Ultra Librarian BQ34Z651DBTR CAD Model

Description

Introducing the BQ34Z651DBTR Battery Monitor IC from Texas Instruments

The BQ34Z651DBTR is a state-of-the-art battery monitor integrated circuit (IC) designed by Texas Instruments (TI) to cater to the advanced requirements of modern portable electronics. This compact, highly integrated power management solution is ideal for a range of applications including smartphones, tablets, digital cameras, and other battery-powered devices where accurate fuel gauging is essential.

At the heart of the BQ34Z651DBTR lies TI's patented Impedance Track™ technology, which enables the device to provide highly accurate battery capacity monitoring. This technology allows the battery monitor to adapt to changes in battery performance over time, ensuring users have a reliable indication of remaining battery life. This is critical for maintaining user confidence and avoiding unexpected shutdowns.

Key Features of the BQ34Z651DBTR:

  • Impedance Track™ Algorithm: Offers accurate state-of-charge (SOC) readings by compensating for age, temperature, and discharge rate of the battery.
  • Multi-Chemistry Support: Compatible with a variety of battery chemistries including Li-Ion, Li-Polymer, and LiFePO4, providing versatile applications.
  • Highly Integrated: Includes an analog-to-digital converter (ADC), temperature sensor, and voltage and current measurement capabilities, all within a single chip.
  • Low Power Consumption: Designed for energy efficiency, the IC consumes minimal power, thereby preserving battery life.
  • Configurable Alert Functions: Allows setting of overcurrent, overvoltage, undervoltage, and temperature thresholds to protect the battery and the device.
  • Communication Interface: The device supports I2C communication, enabling easy integration with a host controller for data exchange and configuration.

With its small footprint, the BQ34Z651DBTR comes in a 3mm x 3mm, 10-pin SON package, making it suitable for space-constrained applications. Its robust design ensures reliable operation across a wide temperature range, making it a trusted choice for portable electronics that require precise battery management.

Overall, the BQ34Z651DBTR from Texas Instruments represents a sophisticated solution for battery fuel gauging, delivering the performance and reliability that both designers and end-users demand from modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess