Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Daylight Savings, NVSRAM
Memory Size 242B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Supply, Battery 2.4 V to 4 V
Current - Timekeeping (Max) 100μA @ 3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP/QSOP
Win Source Part Number 113171-BQ3285LDSSTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ3285LDSSTR CAD Model

Description

Description

The BQ3285LDSSTR is an advanced real-time clock IC designed for applications where long-term time precision and stability are paramount. Its innovative design helps to economize on power without sacrificing performance.

Applications/Projects

  • Wearable Technology
  • Healthcare Devices
  • IoT Devices
  • Digital Cameras
  • Smart Meters

Features and Benefits

  • Ultra-low Power Usage: Ideal for battery-powered applications.
  • Compact Form Factor: Fits into space-constrained designs.
  • High-Resolution Timing: Essential for precision applications.
  • Enhanced Stability: Reliable operation in a wide temperature range.

Additional Details

The BQ3285LDSSTR offers unparalleled performance for applications requiring continuous and precise timekeeping, making it a staple for modern electronic designs.

You May Also Be Interested in

Seiko Epson Corporation
IC RTC EVENT REC I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8035LC:AC3 PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8803LCUB PURE SN BULK
Seiko Epson Corporation
IC RTC CLK/CALENDAR SPI 12VSOJ
Need more? Email Us
ECAD model for RX-4803LC:UC3 PURE SN
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 10-HVSON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 10-Pin HVSON EP T/R
Lowest to €9.7020
ECAD model for PCA8565BS/1,118
Epson Company
IC RTC CLK/CALENDAR I2C 14-SOP
Lowest to €20.0477
ECAD model for RX-8801SA:UB3 PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 20VSOJ
Need more? Email Us
ECAD model for RX-8581JE:B I2C-BUS
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to €9.4623
ECAD model for MAX31343ETAY+T
Epson Company
IC RTC CLK/CALENDAR I2C 22-SON
Need more? Email Us
ECAD model for RX-8025NB:AA3 PURE SN
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 8-DIP / Real Time Clock Serial 240byte Clock/Calendar/Alarm/Timer/Interrupt 8-Pin PDIP Bulk
Lowest to €21.3028
ECAD model for PCF8583P/F5,112

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ €4.4177 €48.5950
26+ €3.6248 €94.2441
39+ €3.5115 €136.9497
54+ €3.3983 €183.5078
70+ €3.2850 €229.9473
93+ €2.9451 €273.8989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention