The PCA8565BS/1,118 is a sophisticated real-time clock (RTC) and calendar integrated circuit, designed and manufactured by NXP Semiconductors. This high-precision component is engineered to address the needs of a wide array of applications that require accurate timekeeping, such as mobile phones, tablets, industrial control systems, and various consumer electronics.
Key Features
- Accuracy: The device maintains excellent time accuracy with minimal deviation, ensuring reliable performance for time-critical applications.
- Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered devices where power efficiency is paramount.
- Calendar Function: The integrated calendar function automatically adjusts for months with fewer than 31 days, including corrections for leap years, up to the year 2099.
- Alarm Function: Features an alarm function that can be set to a specific moment, providing additional utility for time-based alerts.
- I2C-Bus Interface: The PCA8565BS/1,118 communicates via an I2C-bus interface, supporting full serial interface capability with a minimum number of external components.
- Small Footprint: The device comes in a small and convenient surface-mount package, making it suitable for space-constrained applications.
Applications
This RTC is versatile and can be integrated into various application domains, including but not limited to:
- Mobile phones and smart devices
- GPS systems
- Telematics
- Industrial control systems
- Home automation systems
- Health and fitness trackers
Product Specifications
| Parameter |
Value |
| Supply Voltage |
1.3V to 5.5V |
| Frequency |
32.768 kHz |
| Operating Temperature |
-40°C to +85°C |
| Package |
HVSON8 |
With its robust feature set and NXP's commitment to quality, the PCA8565BS/1,118 stands out as a leading choice for designers who require a reliable and efficient real-time clock solution.