Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 200V
Id - Continuous Drain Current 90A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 23mOhm at 45A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 8mA
Gate Charge (Qg) (Maximum) at Vgs 380nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 9000pF at 25V
Power Dissipation (Maximum) 500W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-264AA (IXFK)
Manufacturer Package TO-264-3, TO-264AA
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1191106-IXFK90N20
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXFK90N20 CAD Model

Description

The IXYS IXFK90N20 is a limited supply electronic component.

  • Win Source Part Number: 1191106-IXFK90N20
  • Technology: MOSFET
  • Polarity: N-channel
  • Package: TO-264AA (IXFK)
  • Maximum Power Dissipation: 500W
  • Vds - Drain-Source Breakdown Voltage: 200V
  • Id - Continuous Drain Current: 90A
  • Rds On (Maximum) @ Id, Vgs: 23mOhm @ 45A, 10V
  • Gate source voltage(th) (Maximum) @ Id: 4V @ 8mA
  • Gate Charge (Qg) (Maximum) @ Vgs: 380nC @ 10V
  • Application: suitable for various electronic applications

You May Also Be Interested in

Vishay
Power MOSFET(Vdss=500V, Rds(on)typ.=0.28ohm, Id=16A) | MOSFET N-CH 500V 16A TO-220AB
Need more? Email Us
ECAD model for IRFB17N50L
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to €14.1663
ECAD model for IXTT6N120
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOB405
Alpha & Omega Semiconductor Inc.
650V,18A N-Channel MOSFET | MOSFET N-CH 650V 18A TO220F
Lowest to €1.2554
ECAD model for AOTF18N65
Vishay
HEXFET Power MOSFET | MOSFET N-CH 60V 30A TO-262
Need more? Email Us
ECAD model for IRLZ34L
Infineon Technologies
Trans MOSFET N-CH 600V 4.5A 3-Pin(2+Tab) DPAK T/R / Cool MOS Power Transistor | MOSFET N-CH 600V 4.5A TO252-3
Lowest to €1.0440
ECAD model for SPD04N60C3
ON Semiconductor
Telecom / Sever Power Supplies | MOSFET N-CH 600V 52A TO247
Lowest to €4.8353
ECAD model for FCH072N60
Alpha & Omega Semiconductor Inc.
Need more? Email Us
ECAD model for AO7406
IXYS
PolarHV HiPerFET Power MOSFET | MOSFET N-CH 500V 80A PLUS247
Lowest to €65.5253
ECAD model for IXFX80N50P

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €25.4061 €76.2183
6+ €20.8461 €125.0764
9+ €20.1948 €181.7530
13+ €19.5432 €254.0619
16+ €18.8918 €302.2694
21+ €16.9375 €355.6879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention