EN
  • EN
  • DE

BQ3050EVM-001

Part No BQ3050EVM-001
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ3050-001 / BQ29440, BQ3050 Battery Gauge Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Active
Type Power Management
Function Battery Gauge
Utilized IC / Part BQ29440, BQ3050
Supplied Contents Board(s)
Base Product Number BQ3050
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 913464-BQ3050EVM-001
Ultra Librarian 3D Model Ultra Librarian BQ3050EVM-001 CAD Model

Description

The BQ3050EVM-001 is a comprehensive evaluation system for the BQ3050 Battery Management System from Texas Instruments. This advanced tool is designed for technicians, engineers, and developers who are looking to explore the capabilities and features of the BQ3050 integrated circuit, which is specifically tailored for battery fuel gauging and energy management.

The BQ3050 battery fuel gauge is an intelligent device that supports the Standard Commands for Programmable Instruments (SCPI) and uses an Impedance Track™ algorithm for fuel gauging of single-cell Li-Ion battery packs. The device provides critical information such as remaining battery capacity, state-of-charge, and battery health, which are vital for portable applications.

The EVM (Evaluation Module) includes a fully assembled and tested circuit board for evaluating the BQ3050 integrated circuit. The evaluation module can be directly connected to a battery and used in conjunction with a host computer through the provided USB interface. The accompanying software allows for a user-friendly interface to explore and configure the features of the BQ3050, making it an indispensable tool for prototype development and analysis.

Key features of the BQ3050EVM-001 include:

  • Direct connection to battery pack for easy setup and testing
  • USB interface for communication with a host computer
  • Intuitive software for configuration and monitoring of battery parameters
  • Impedance Track algorithm for accurate fuel gauging
  • Support for data logging and real-time analysis

This evaluation module is essential for anyone working with battery technology who requires accurate data on battery usage and health. With the BQ3050EVM-001, Texas Instruments provides a flexible platform for the development and testing of battery management solutions, ensuring that your portable applications are powered efficiently and reliably.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess