EN
  • EN
  • DE

BQ296111DSGT

Part No BQ296111DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY PROTECTION 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 8-WSON (2x2)
Win Source Part Number 1024097-BQ296111DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ296111DSGT CAD Model

Description

The BQ296111DSGT is a cutting-edge battery protection device manufactured by Texas Instruments, designed to ensure the safety and longevity of lithium-ion batteries in portable electronics. This highly integrated circuit is essential for maintaining the operational integrity of battery packs, providing a comprehensive solution for battery monitoring and protection.

Key Features

  • Voltage Protection: The device includes overvoltage, undervoltage, and overcurrent protection features to safeguard the battery from extreme conditions that could lead to damage or unsafe scenarios.
  • High-Accuracy Monitoring: With precise monitoring capabilities, the BQ296111DSGT ensures that the cell voltages are kept within safe operating limits, thus prolonging the battery life.
  • Low Power Consumption: The device is designed to have a minimal impact on the battery's energy, boasting a low quiescent current that contributes to the overall efficiency of the battery pack.
  • Compact Design: The small form factor of the BQ296111DSGT makes it an ideal choice for space-constrained applications, enabling its use in a wide range of portable devices.

Applications

The versatility and robust protection features of the BQ296111DSGT make it suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Power Tools
  • Personal Digital Assistants (PDAs)
  • Electronic Books and E-Readers
  • Portable Medical Devices

Technical Specifications

The BQ296111DSGT operates within a specified temperature range and meets stringent industry standards for reliability and performance. It is offered in a small, lead-free DSGT package and is compatible with automated assembly processes, facilitating easy integration into manufacturing workflows.

Quality and Support

Texas Instruments is known for its commitment to quality and the BQ296111DSGT is no exception. Customers can expect robust technical support and comprehensive documentation, including datasheets, application notes, and design resources to streamline the product integration process.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9730 $53.5150
130+ $0.7984 $103.7920
195+ $0.7735 $150.8325
270+ $0.7485 $202.0950
350+ $0.7236 $253.2600
465+ $0.6487 $301.6455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,942 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess