EN
  • EN
  • DE

BQ24304DSGT

Part No BQ24304DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description OVERVOLTAGE AND OVERCURRENT PROTECTION IC AND Li+ CHARGER FRONT-END PROTECTION IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 1154172-BQ24304DSGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name BQ24304
Introduction Date September 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ24304DSGT CAD Model

Description

Product Overview: Texas Instruments BQ24304DSGT

The Texas Instruments BQ24304DSGT is a cutting-edge integrated circuit designed for the management of power supply in portable electronic devices. This advanced component is part of TI's extensive portfolio of power management solutions, and it is specifically engineered to deliver efficient and reliable performance for applications that require robust charging and power-path management.

Key Features

  • High-Accuracy Voltage Regulation: The BQ24304DSGT offers precise voltage regulation, ensuring that the connected battery is charged safely and efficiently, which is crucial for maintaining the longevity and reliability of the battery.
  • Integrated Safety Features: This device comes with a suite of safety features including overvoltage, overcurrent, and thermal protection to safeguard the electronic device and its battery under various fault conditions.
  • Charge Status Indication: An integrated charge status output allows for real-time monitoring of the charging process, enabling the user to be informed about the current state of the battery charge cycle.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ24304DSGT consumes minimal quiescent current, which is essential for maximizing battery life in portable applications.

Applications

The BQ24304DSGT is versatile and can be employed in a wide range of portable devices where efficient charging and power management are critical. These applications include but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • Wearable Technology

Technical Specifications

Engineered with precision, the BQ24304DSGT is offered in a compact DSGT package and is characterized by its high level of integration, requiring minimal external components for operation. The device operates over a wide input voltage range and is compatible with various battery chemistries, making it a highly adaptable solution for many modern portable electronics.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ24304DSGT is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring that it meets the rigorous demands of consumer electronics manufacturers and end-users alike.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8238 $53.5470
150+ $0.6760 $101.4000
230+ $0.6549 $150.6270
320+ $0.6337 $202.7840
410+ $0.6126 $251.1660
550+ $0.5492 $302.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess