EN
  • EN
  • DE

BQ29442DRBR

Part No BQ29442DRBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CELL 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Battery Battery Protection IC Lithium Ion 8-SON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-SON (3x3)
Family Name BQ29442
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -BQ29442DRBR-NDR, 296-28073-1, 296-28073-2, -296-28073-1-ND, 296-28073-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864523-BQ29442DRBR
Ultra Librarian 3D Model Ultra Librarian BQ29442DRBR CAD Model

Description

Texas Instruments BQ29442DRBR Battery Monitor IC

The BQ29442DRBR from Texas Instruments is a state-of-the-art battery monitor and protector integrated circuit (IC) designed for single-cell lithium-ion or lithium-polymer batteries. This compact, high-precision IC is an essential component for modern portable electronics, ensuring both performance and safety by monitoring and maintaining the battery's health.

Key Features

  • Voltage Monitoring: Precise voltage monitoring capabilities allow the BQ29442DRBR to keep tabs on the cell's voltage, ensuring it remains within safe operating limits.
  • Overcharge Protection: This IC provides reliable overcharge protection, which is critical for preventing potential damage to the battery and the device it powers.
  • Power Management: With its advanced power management features, the BQ29442DRBR helps in extending the battery life and optimizing device performance.
  • Compact Design: Housed in a small 3mm x 3mm SON-10 package, this IC is ideal for space-constrained applications.

Applications

The BQ29442DRBR is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Other Single-Cell Lithium-Ion Battery-Powered Devices

Technical Specifications

Some of the technical specifications of the BQ29442DRBR include:

  • Supply Voltage Range: 2.2V to 4.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 10-Pin SON with a 0.5mm pitch

With its robust feature set and compact footprint, the BQ29442DRBR from Texas Instruments represents a reliable solution for battery monitoring in a variety of portable devices. Its integration into your product can ensure safety, reliability, and optimal battery performance, maintaining the integrity and longevity of your device's power source.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess