EN
  • EN
  • DE

BQ29410PWG4

Part No BQ29410PWG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description BQ29410 SECONDARY OVER-VOLTAGE P / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number BQ29410
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 571585-BQ29410PWG4
Ultra Librarian 3D Model Ultra Librarian BQ29410PWG4 CAD Model

Description

The Texas Instruments BQ29410PWG4 is a state-of-the-art battery protection device designed to enhance the safety and efficiency of single-cell lithium-ion or lithium-polymer battery packs. This integrated circuit (IC) comes in a compact 8-TSSOP (0.173", 4.40mm Width) package, making it suitable for space-constrained applications.

Key Features

  • Voltage Protection: The BQ29410PWG4 features precise overvoltage protection that ensures the battery voltage does not exceed safe limits, thereby preventing damage to the battery and the associated electronics.
  • Programmable Detection: It offers programmable overvoltage protection thresholds, allowing designers to tailor the protection settings to the specific requirements of their application.
  • Delay Timer: An integrated delay timer provides additional safety by preventing transient voltage spikes from triggering protection mechanisms unnecessarily.
  • Low Quiescent Current: The device boasts a low quiescent current, which is critical for battery-powered applications where power efficiency is a priority.
  • Charge Inhibit: When an overvoltage condition is detected, the BQ29410PWG4 can inhibit charging, thereby protecting the battery from potential overcharge scenarios.

Applications

The BQ29410PWG4 is ideal for a wide range of portable electronic devices, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Personal digital assistants (PDAs)
  • Bluetooth headsets and accessories
  • And other devices requiring single-cell lithium-ion or lithium-polymer battery protection.

Reliability and Quality

As with all Texas Instruments products, the BQ29410PWG4 is manufactured to high standards of quality and reliability. TI's commitment to excellence ensures that this battery protection IC delivers consistent performance and longevity, making it a trusted choice for manufacturers and designers seeking to incorporate robust battery protection in their products.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2797 $51.1880
85+ $1.1988 $101.8980
130+ $1.1583 $150.5790
190+ $1.0773 $204.6870
245+ $1.0368 $254.0160
305+ $0.9963 $303.8715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess