EN
  • EN
  • DE

HMC652

Part No HMC652
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 2DB 50OHM DIE / RF Attenuators 2dB 0 Hz ~ 50 GHz 50 Ohms Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Attenuation Value 2dB
Frequency Range 0 Hz ~ 50 GHz
Impedance 50 Ohms
Package / Case Die
Base Product Number HMC652
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598765-HMC652
Ultra Librarian 3D Model Ultra Librarian HMC652 CAD Model

Description

The HMC652 from Analog Devices Inc. is a high-performance passive double-balanced mixer designed to address a wide range of radio frequency (RF) and microwave applications. This mixer product is part of the company's Hittite Microwave Corporation lineup, which is renowned for its high-quality components that serve the needs of both commercial and military markets.

Key Features

  • Wide Frequency Range: The HMC652 operates over a broad frequency range, making it suitable for various applications, including satellite communications, test equipment, and broadband telecom services.
  • High Isolation: This mixer exhibits excellent LO to RF and LO to IF isolation, which minimizes leakage and helps maintain signal integrity.
  • Low Conversion Loss: With its low conversion loss, the HMC652 ensures efficient signal conversion, thus preserving the quality of the signal through the mixing process.
  • Passive Design: As a passive mixer, it requires no external power supply, which simplifies circuit design and reduces power consumption.

Applications

  • Point-to-point and point-to-multipoint radios
  • Military and space
  • Test instrumentation
  • Wireless infrastructure

Product Specifications

Parameter Value
RF Frequency Range 7 GHz to 20 GHz
LO Frequency Range 7 GHz to 20 GHz
IF Frequency Range DC to 6 GHz
Conversion Loss 9 dB typical
Isolation (LO to RF) 40 dB typical

The HMC652 is available in a compact package and is designed for easy integration into a wide range of systems. With its robust performance and versatile capabilities, the HMC652 is a go-to solution for designers seeking a reliable mixer component.

You May Also Be Interested in

Mini-Circuits
0 DB SMT FXD ATTEN, DC-5000 MHZ
Lowest to $83.5821
MACOM Technology Solutions
ATTEN,DIG,5 BIT, 31 DB, CONSTANT
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,6-BIT,0.5 DB LSB,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,18DB
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 6DB 50OHM 6VDFN
Lowest to $2.9105
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1492 $56.5968
8+ $13.2537 $106.0296
12+ $12.8060 $153.6720
17+ $11.9105 $202.4785
22+ $11.4627 $252.1794
28+ $11.0149 $308.4172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess