EN
  • EN
  • DE

BQ27541DRZT-G1

Part No BQ27541DRZT-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LI-ION 12SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-SON (2.5x4)
Win Source Part Number 1024048-BQ27541DRZT-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27541DRZT-G1 CAD Model

Description

The BQ27541DRZT-G1 is a cutting-edge battery fuel gauge integrated circuit (IC) from Texas Instruments (TI), designed to provide highly accurate power management solutions for single-cell Li-Ion battery-powered systems. This sophisticated chip is part of TI's extensive line of battery management devices, and it stands out for its compact size, advanced feature set, and ease of integration into various electronic devices.

Key Features

  • Impedance Track™ Technology: The BQ27541DRZT-G1 employs TI's proprietary Impedance Track algorithm, which enables the device to provide precise battery capacity monitoring by continuously adapting to changes in battery parameters over time.
  • Single-Cell Support: Designed specifically for single-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Poly) batteries, this IC is ideal for portable electronics where space and power efficiency are critical.
  • Low Power Consumption: It features a low quiescent current that extends battery life, making it suitable for energy-sensitive applications.
  • Configurability: The device offers flexible programmability through TI's GaugeStudio software, allowing for customization to match specific battery chemistry and application requirements.
  • Communication: The BQ27541DRZT-G1 communicates with the host system via a standard I2C interface, facilitating easy integration and data retrieval.
  • Compact Form Factor: Housed in a small 12-pin DRZT package, it minimizes the footprint on the printed circuit board (PCB) and is ideal for space-constrained designs.

Applications

The BQ27541DRZT-G1 is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Digital Cameras
  • Wireless Headsets and Speakers
  • Health and Fitness Monitors

Summary

In summary, the BQ27541DRZT-G1 from Texas Instruments offers an advanced, accurate, and efficient solution for battery fuel gauging in single-cell Li-Ion powered devices. Its combination of Impedance Track technology, low power consumption, and small package size makes it an excellent choice for designers looking to optimize battery performance and extend device runtime.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8117 $50.6106
38+ $2.6338 $100.0844
59+ $2.5448 $150.1432
85+ $2.3669 $201.1865
110+ $2.2779 $250.5690
138+ $2.1889 $302.0682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess