EN
  • EN
  • DE

BQ27505YZGR-J5

Part No BQ27505YZGR-J5
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LIION 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-DSBGA (1.53x1.98)
Win Source Part Number 1024037-BQ27505YZGR-J5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27505YZGR-J5 CAD Model

Description

Introducing the BQ27505YZGR-J5 Battery Fuel Gauge IC from Texas Instruments

The BQ27505YZGR-J5 is a cutting-edge battery fuel gauge integrated circuit (IC) from Texas Instruments (TI), designed to provide accurate state-of-charge (SOC) estimations for single-cell Li-Ion batteries. This advanced IC is part of TI's extensive portfolio of battery management solutions, which are engineered to enhance the performance and reliability of modern portable electronics.

The BQ27505YZGR-J5 utilizes TI's patented Impedance Track™ algorithm, which offers superior fuel gauging accuracy. This algorithm adapts to changes in battery conditions over time, such as battery aging, self-discharge, temperature variations, and cycle patterns, providing a reliable gauge of the battery's charge level. This level of precision ensures users can maximize their device's runtime while safeguarding the battery's longevity.

With its compact design, the BQ27505YZGR-J5 is suitable for space-constrained applications, making it an ideal choice for smartphones, tablets, digital cameras, and other portable devices. The IC is offered in a small-footprint, 15-pin, 2.50 mm x 4.00 mm x 0.80 mm, VSON package, which is optimized for automated assembly processes, thus simplifying the manufacturing of consumer electronics.

Key features of the BQ27505YZGR-J5 include:

  • Direct battery connection, with no need for external sense resistors.
  • Integrated temperature sensor for monitoring battery temperature.
  • Support for I2C interface, allowing for easy integration with a host microcontroller.
  • Automatic power-saving mode to minimize quiescent current consumption.
  • Unsealed mode, which permits access to full programmability for system integration.

The BQ27505YZGR-J5 also provides system-side fuel gauging, which means it can be placed on the system board rather than within the battery pack, offering additional flexibility in design. Furthermore, the device supports SHA-1 authentication, which helps protect against the use of counterfeit batteries, thereby enhancing system safety.

For designers and engineers looking to create portable devices with reliable power management, the BQ27505YZGR-J5 from Texas Instruments represents a robust and precise solution that promises to deliver high performance while extending battery life.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1948 $50.3636
17+ $5.9035 $100.3595
27+ $5.7190 $154.4130
37+ $5.5345 $204.7765
47+ $5.3500 $251.4500
63+ $4.7966 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess