EN
  • EN
  • DE

BQ27500

Part No BQ27500
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description System-Side Impedance Track™ Fuel Gauge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154248-BQ27500
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27500 CAD Model

Description

The BQ27500 by Texas Instruments is a cutting-edge system-side fuel gauge for single-cell Li-Ion batteries that offers an array of features designed to provide accurate battery management. This sophisticated device utilizes TI's patented Impedance Track™ algorithm to deliver precise battery fuel gauging, which enables it to report remaining battery capacity and state-of-charge (SOC) with excellent accuracy.

Key Features

  • Impedance Track Technology: This advanced algorithm accounts for changes in battery capacity due to cell aging, temperature, and discharge rate, ensuring reliable SOC readings.
  • System-Side Implementation: The BQ27500 is designed to reside on the system board, allowing for flexible battery design and chemistry.
  • Single-Cell Operation: Optimized for single-cell Li-Ion or Li-Polymer batteries, making it an ideal choice for a wide range of portable applications.
  • Low Power Consumption: The device operates with low quiescent current, which is critical for maximizing battery life in portable devices.
  • Autonomous Battery Learning: It can autonomously learn and update battery parameters during regular device use, further enhancing the accuracy of battery measurements.

Applications

The BQ27500 is suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Terminals
  • Digital Cameras
  • Other Portable Devices Requiring Accurate Fuel Gauging

Technical Specifications

With a supply voltage range from 2.5V to 5.5V, the BQ27500 operates over a temperature range of -40°C to +85°C. It communicates via a 2-wire I2C-compatible serial interface, allowing for easy integration into existing designs.

Conclusion

The Texas Instruments BQ27500 system-side battery fuel gauge is a powerful solution for designers seeking to enhance the user experience by providing accurate battery information. Its robust feature set and ease of integration make it an excellent choice for a wide array of portable electronic devices.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9677 $53.8062
14+ $7.3582 $103.0148
22+ $7.1282 $156.8204
29+ $6.8983 $200.0507
38+ $6.6683 $253.3954
51+ $5.9785 $304.9035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess