EN
  • EN
  • DE

BQ27411DRZT-G1C

Part No BQ27411DRZT-G1C
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LICOO2 12SON / Fuel Gauge Li-Ion 12-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-VFDFN Exposed Pad
Manufacturer Package 12-SON (2.5x4)
Win Source Part Number 770335-BQ27411DRZT-G1C
Popularity Medium
Supply and Demand Status Limited
Family Name BQ27411
Introduction Date January 31, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ27411DRZT-G1C CAD Model

Description

The BQ27411DRZT-G1C is a sophisticated single-cell Li-Ion battery fuel gauge integrated circuit from Texas Instruments (TI), designed to provide accurate state-of-charge (SOC) readings for battery-powered applications. This compact, system-side solution is ideal for a range of portable electronics, such as smartphones, tablets, and digital cameras, ensuring optimal battery management and enhanced user experience.

Key Features

  • Impedance Track™ Technology: The BQ27411DRZT-G1C utilizes TI's patented Impedance Track algorithm to deliver highly accurate battery capacity monitoring, which adapts over time to maintain consistent SOC readings as the battery ages.
  • System Integration: Designed for system-side placement, it can be easily integrated into the host device's circuitry without requiring an embedded battery pack, offering flexibility in design and reducing overall system complexity.
  • Low Power Consumption: This device is optimized for low quiescent current, minimizing the power drain on the battery during operation, thereby extending the runtime of the host device.
  • Communication Interface: It features an I2C interface for seamless communication with the host processor, allowing for real-time battery status updates and facilitating firmware updates or parameter adjustments.
  • Compact Form Factor: The BQ27411DRZT-G1C comes in a small, leaded package that is easy to solder and handle in high-volume manufacturing environments.

Applications

The versatility of the BQ27411DRZT-G1C makes it suitable for a wide array of portable devices that require reliable battery management. These include:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Digital Cameras and Camcorders
  • Wearable Technology
  • Health and Fitness Monitors
  • Wireless Speakers and Headphones

Advantages

With the BQ27411DRZT-G1C, product designers gain a competitive edge thanks to its accurate SOC readings, ease of integration, and power efficiency. This IC helps in prolonging the battery life of the end product, ensuring customer satisfaction through reliable battery performance and device usability.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Need more? Email Us
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess