EN
  • EN
  • DE

ADUM1100AR-RL7

Part No ADUM1100AR-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description iCoupler Digital Isolator | DGTL ISO 2.5KV GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 18ns, 18ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time 3ns, 3ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM110
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1142431-ADUM1100AR-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM1100AR-RL7 CAD Model

Description

Product Overview: ADUM1100AR-RL7 by Analog Devices Inc.

The ADUM1100AR-RL7 is a robust, high-performance digital isolator manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to offer superior isolation for digital signals, ensuring that electronic devices operate safely and effectively, especially in environments where electrical noise or potential ground differences could cause malfunctions or damage.

Key Features

  • Signal Isolation: The ADUM1100AR-RL7 provides galvanic isolation up to 2.5kV RMS, which helps in protecting sensitive electronic equipment from voltage spikes and surges.
  • Data Rate: With a data rate of up to 1 Mbps, this digital isolator can support applications that require fast data transmission without compromising signal integrity.
  • iCoupler Technology: Utilizing Analog Devices' proprietary iCoupler technology, the ADUM1100AR-RL7 offers magnetic coupling functionality within a small chip-scale package, which simplifies PCB design and reduces system cost.
  • Power Supply: The device operates from a single 3.0 V to 5.5 V power supply, making it versatile for use in various system voltage levels.
  • Packaging: The ADUM1100AR-RL7 comes in a compact 8-lead SOIC package, which is conducive for space-constrained applications.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environmental conditions.

Applications

The ADUM1100AR-RL7 is ideal for a multitude of applications where signal integrity and isolation are of paramount importance. It is commonly used in:

  • Industrial process controls
  • Medical equipment
  • Power supply management systems
  • Isolated sensor interfaces
  • Computer peripheral interfaces
  • Data communication systems

As a product of Analog Devices Inc., the ADUM1100AR-RL7 benefits from the company's reputation for producing high-quality components that lead the industry in performance and reliability. Whether for industrial, medical, or consumer electronics, the ADUM1100AR-RL7 stands out as a top choice for ensuring safe and reliable electrical isolation in digital signal applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1531 $53.9903
30+ $3.4077 $102.2310
46+ $3.3012 $151.8552
63+ $3.1947 $201.2661
81+ $3.0882 $250.1442
109+ $2.7688 $301.7992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,730 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess