EN
  • EN
  • DE

BQ27411DRZR-G1C

Part No BQ27411DRZR-G1C
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LICOO2 12SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VFDFN Exposed Pad
Supplier Device Package 12-SON (2.5x4)
Base Product Number BQ27411
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571557-BQ27411DRZR-G1C
Ultra Librarian 3D Model Ultra Librarian BQ27411DRZR-G1C CAD Model

Description

The BQ27411DRZR-G1C is a sophisticated, single-cell Li-Ion battery fuel gauge integrated circuit from the renowned semiconductor manufacturer Texas Instruments. This compact, feature-rich component offers a comprehensive solution for power management and battery monitoring in portable devices. It is designed to provide accurate fuel gauging and battery health monitoring without requiring an external sense resistor or full system calibration.

Key Features

  • System-Side Fuel Gauge: This device resides on the system side, which simplifies integration and allows for flexible placement within the system architecture.
  • Impedance Track™ Technology: Texas Instruments' proprietary Impedance Track™ algorithm offers high-precision fuel gauging, capable of providing battery state-of-charge (SOC) readings with outstanding accuracy.
  • Low Power Consumption: Designed for energy-sensitive applications, the BQ27411DRZR-G1C has an ultra-low quiescent current, making it ideal for portable electronics where battery life is critical.
  • Easy Configuration: The device requires minimal user configuration and system microcontroller firmware development, which accelerates the product development cycle.
  • Unsealed Configuration: The BQ27411DRZR-G1C allows access to the full set of configuration settings, enabling comprehensive customization for specific application requirements.

Applications

The BQ27411DRZR-G1C is versatile and can be employed in a wide array of applications. Its primary use is in portable electronics where accurate fuel gauging is essential. This includes smartphones, tablets, digital cameras, and other handheld devices. Additionally, it is suitable for health and fitness trackers, wireless speakers, and any other application that relies on a single-cell Li-Ion battery.

Technical Specifications

  • Package: 12-pin SON (DRZR)
  • Battery Chemistry: Li-Ion and Li-Polymer
  • Communication Interface: I2C
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the BQ27411DRZR-G1C from Texas Instruments is an advanced, highly accurate fuel gauge IC that simplifies the design and extends the battery life of portable electronic devices. Its robust feature set and ease of use make it an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Lowest to $20.9001
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Lowest to $37.2795

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess