EN
  • EN
  • DE

BQ25872YFFR

Part No BQ25872YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 42DSBGA / Charger IC Lithium Ion/Polymer 42-DSBGA (2.8x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant
Fault Protection Over Current, Over Temperature, Over Voltage, Reverse Current
Charge Current - Max 7A
Voltage - Supply (Max) 6V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 42-UFBGA, DSBGA
Supplier Device Package 42-DSBGA (2.8x2.5)
Base Product Number BQ25872
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1132287-BQ25872YFFR
Ultra Librarian 3D Model Ultra Librarian BQ25872YFFR CAD Model

Description

The Texas Instruments BQ25872YFFR is a state-of-the-art integrated battery charge management IC that offers a comprehensive solution for single-cell Li-ion and Li-polymer battery-powered systems. This advanced battery charger is designed to cater to a wide range of portable applications, such as smartphones, tablets, power banks, and other handheld devices.

Key Features

  • High-Efficiency Charging: The BQ25872YFFR employs an efficient power path management system that ensures minimal heat generation and maximizes battery life.
  • Flexible Power Input: It supports a wide range of input sources, including USB Type-C and USB PD, and is compliant with the USB Power Delivery 3.0 standard.
  • Programmable Charging Parameters: Users can program the charging current, voltage, and various safety thresholds to suit specific battery requirements and ensure safe operation.
  • Integrated Safety Features: The device includes multiple safety features such as thermal regulation, input over-voltage protection, battery over-voltage protection, and a timer for end-of-charge control.
  • System Level Integration: The BQ25872YFFR integrates a synchronous switch-mode charger with power path management for efficient power distribution between the system and the battery while charging.

Technical Specifications

  • Charge Voltage: Programmable up to 4.608V in 16mV steps
  • Charge Current: Up to 5A with high accuracy
  • Input Voltage Range: 3.9V to 14V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 30-pin, 2.80 mm x 4.00 mm WQFN

The BQ25872YFFR is designed with the end-user in mind, providing a seamless and efficient charging experience while maintaining the safety and longevity of the battery. Its compact form factor and integration of multiple functions make it an ideal choice for designers looking to optimize space and power management in their portable electronic designs.

For more detailed information, designers and engineers can access the comprehensive datasheet and technical support provided by Texas Instruments, ensuring a smooth integration of the BQ25872YFFR into their projects.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8919 $50.5947
32+ $3.1934 $102.1888
49+ $3.0936 $151.5864
67+ $2.9938 $200.5846
87+ $2.8940 $251.7780
116+ $2.5946 $300.9736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,005 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess