EN
  • EN
  • DE

BQ25708RSNT

Part No BQ25708RSNT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BAT CHG MULTCHEM 1-4CL 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202090-BQ25708RSNT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 8.128A
Interface SMBus
Ultra Librarian 3D Model Ultra Librarian BQ25708RSNT CAD Model

Description

Introducing the BQ25708RSNT Battery Charge Controller from Texas Instruments

The BQ25708RSNT is a highly integrated battery charge controller from Texas Instruments, designed to provide efficient and reliable charging solutions for a wide range of applications. This advanced charge controller is perfect for portable electronics that require efficient power management, such as laptops, tablets, and other smart devices.

Key Features:

  • Multi-Chemistry Support: The BQ25708RSNT is capable of charging a variety of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, making it a versatile choice for different types of devices.
  • High Efficiency: With its NVDC-1 power path management, the BQ25708RSNT ensures minimal power loss during operation, leading to faster charge times and extended battery life.
  • Wide Input Voltage Range: The device supports an input voltage range from 3.5V to 24V, accommodating various power sources and ensuring compatibility with USB PD and traditional adapters.
  • Integrated ADC: An integrated ADC enables precise measurement of system parameters such as voltage, current, and temperature, which is critical for safe and optimized battery charging.

Advanced Protection Features:

The BQ25708RSNT incorporates multiple protection features to ensure the safety of the charging system. These include over-voltage protection, over-current protection, and thermal regulation. Additionally, it offers battery temperature monitoring, which is crucial for maintaining the longevity and stability of the battery.

Compact and Flexible Design:

With its small QFN package, the BQ25708RSNT is ideal for space-constrained applications. The device also provides programmable charge parameters via I2C interface, allowing for customization to meet specific requirements of the application it's used in.

Application Areas:

The BQ25708RSNT is suitable for a variety of applications, including personal electronics, power banks, and any portable device that requires efficient and controlled battery charging. Its robust design and comprehensive feature set make it a reliable choice for manufacturers looking to enhance the performance and safety of their battery-powered products.

Overall, the BQ25708RSNT from Texas Instruments stands out as a sophisticated solution for modern battery charging needs, offering both flexibility and reliability for designers and consumers alike.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7872 $52.6592
26+ $3.9280 $102.1280
40+ $3.8053 $152.2120
55+ $3.6825 $202.5375
71+ $3.5598 $252.7458
94+ $3.1915 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess