EN
  • EN
  • DE
  • IT

BQ25619ERTWR

Part No BQ25619ERTWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 24WQFN  /  Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 1.8A
Battery Pack Voltage 4.52V
Voltage - Supply (Max) 13.5V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number BQ25619
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25619ERTWRTR,296-BQ25619ERTWRCT,296-BQ25619ERTWRDKR
Standard Package 3,000
Win Source Part Number 969743-BQ25619ERTWR
Ultra Librarian 3D Model Ultra Librarian BQ25619ERTWR CAD Model

Description

Introducing the BQ25619ERTWR Charger IC from Texas Instruments

The BQ25619ERTWR is a highly efficient, single-cell, I2C-controlled battery charger designed by Texas Instruments for portable applications. It is a member of a sophisticated family of integrated circuits that are engineered to extend battery life and enhance charging capabilities across a wide range of voltage and current requirements.

This advanced charger IC is optimized for USB power sources and high-capacity batteries. It supports a wide input voltage range from 3.9V to 13.5V, which allows it to operate with various power adapters. The BQ25619ERTWR is equipped with a maximum charge current of up to 3.2A and a flexible I2C interface for charge parameter programming, making it an adaptable solution for a variety of charging needs.

One of the standout features of the BQ25619ERTWR is its high level of integration. It comes with an internal FET, which helps in reducing the external component count, thus saving space on the PCB. This level of integration also simplifies the design process, allowing for a more compact and efficient charging solution.

The device boasts a comprehensive suite of safety features to protect both the charger and the battery. These include thermal regulation, input over-voltage protection, battery temperature monitoring, and a safety timer. With these features, the BQ25619ERTWR ensures safe and reliable operation under a variety of conditions, making it an ideal choice for portable electronics such as smartphones, tablets, and digital cameras.

Additionally, the BQ25619ERTWR supports programmable power path management, which allows the system to be powered from the USB port even when the battery is depleted or absent. This ensures that the device remains operational at all times, providing a seamless user experience.

With its compact WQFN package and a rich set of features, the BQ25619ERTWR from Texas Instruments is a robust and versatile charging solution that meets the needs of modern portable devices. Designers and engineers can rely on this IC to deliver a high-performance, safe, and efficient charging experience for their applications.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6161 $50.6254
34+ $2.9671 $100.8814
53+ $2.8744 $152.3432
72+ $2.7816 $200.2752
93+ $2.6889 $250.0677
125+ $2.4108 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess