EN
  • EN
  • DE
  • IT

BQ25616JRTWT

Part No BQ25616JRTWT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 24WQFN  /  Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 4.35V
Voltage - Supply (Max) 13.5V
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number BQ25616
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25616JRTWTCT,296-BQ25616JRTWTTR,296-BQ25616JRTWTDKR
Standard Package 250
Win Source Part Number 1019650-BQ25616JRTWT
Ultra Librarian 3D Model Ultra Librarian BQ25616JRTWT CAD Model

Description

The Texas Instruments BQ25616JRTWT is a state-of-the-art battery management device designed to cater to the needs of modern portable electronics. This highly integrated chip is engineered to provide safe and efficient charging for single-cell Li-Ion and Li-polymer batteries. With its compact design and advanced features, the BQ25616JRTWT is an ideal solution for a wide range of applications, including smartphones, tablets, digital cameras, and other portable devices.

Key Features

  • High-Efficiency Charging: The device offers a high-efficiency, 1.5 MHz switch-mode battery charge management and system power path management function, ensuring a fast charging experience while maintaining optimal thermal performance.
  • Intelligent Power Path Management: With its I2C-controlled power path management, the BQ25616JRTWT allows for seamless power prioritization between the system and battery, enhancing the user experience by ensuring uninterrupted device operation even while charging.
  • Optimized Battery Performance: The chip features a programmable termination threshold and a battery recharge threshold, enabling customization for various battery sizes and chemistries to maximize battery life and performance.
  • Advanced Safety Features: It includes a multitude of safety features such as thermal regulation, input over-voltage protection, battery over-voltage protection, and a safety timer, providing peace of mind with reliable and secure charging.
  • Compact Footprint: The BQ25616JRTWT comes in a small 3.00-mm x 3.00-mm, 24-pin VQFN package, making it suitable for space-constrained applications.

Technical Specifications

The device supports a wide input voltage range from 3.9 V to 13.5 V, which accommodates a variety of power sources. Its high level of integration allows for minimal external component count, which in turn reduces the overall solution size and cost.

Applications

Due to its versatile nature, the BQ25616JRTWT is well-suited for a multitude of applications that require efficient power management and a compact footprint. It is particularly beneficial in portable devices where space is at a premium and battery life is critical.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1878 $50.2536
30+ $3.4361 $103.0830
46+ $3.3288 $153.1248
63+ $3.2214 $202.9482
81+ $3.1140 $252.2340
108+ $2.7919 $301.5252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,730 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess