EN
  • EN
  • DE

BQ25170JDSGR

Part No BQ25170JDSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATTERY MANAGEMENT / Charger IC Lithium Ion/Polymer, Lithium Iron Phosphate 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion/Polymer, Lithium Iron Phosphate
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 800mA
Battery Pack Voltage 4.4V (Max)
Voltage - Supply (Max) 6.6V
Interface USB
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25170JDSGRTR
Standard Package 3,000
Win Source Part Number 1159041-BQ25170JDSGR
Ultra Librarian 3D Model Ultra Librarian BQ25170JDSGR CAD Model

Description

The Texas Instruments BQ25170JDSGR is a highly integrated battery charge management IC that is designed to provide efficient and reliable charging solutions for a wide range of portable applications. This advanced chip is specifically tailored for space-constrained and energy-sensitive devices such as wearable electronics, fitness trackers, smart watches, and wireless earbuds.

Key Features

  • High-Efficiency Charging: The BQ25170JDSGR offers a high level of charging efficiency, which is crucial for extending battery life and reducing charging times for users on the go.
  • Flexible Power Management: This IC supports a wide input voltage range and is compatible with various power sources, including USB ports and energy harvesting sources, making it versatile for different charging environments.
  • Programmable Charging Parameters: With programmable charge rates and voltage thresholds, the BQ25170JDSGR can be configured to optimally charge single-cell Li-Ion and Li-Polymer batteries, ensuring safe and precise battery management.
  • Integrated Safety Features: The device includes multiple safety features such as thermal regulation, input overvoltage protection, and battery temperature monitoring to protect both the battery and the end-user device from potential damage.
  • Compact Form Factor: The BQ25170JDSGR comes in a small 0.9mm x 1.6mm package, making it ideal for integration into compact electronic devices where space is at a premium.

Applications

The BQ25170JDSGR is suitable for a variety of applications that require efficient power management and battery charging. Its small size and comprehensive feature set make it an excellent choice for designers looking to create the next generation of portable, battery-powered devices.

Technical Specifications

Parameter Value
Battery Chemistry Li-Ion, Li-Polymer
Input Voltage Range 2.5V to 5.5V
Charge Current (Max) 500mA
Operating Temperature Range -40°C to +85°C
Package 0.9mm x 1.6mm (X2SON)

Overall, the Texas Instruments BQ25170JDSGR is a powerful solution for modern portable electronics, combining high performance, safety, and design flexibility in a compact package.

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess