Product Overview: Texas Instruments BQ24800RUYR
The BQ24800RUYR is a cutting-edge battery charger IC from the renowned semiconductor manufacturer Texas Instruments (TI). Designed for efficiency and reliability, this integrated circuit offers a compact, high-performance solution for charging lithium-ion or lithium-polymer batteries.
Key Features
- Adaptive Charging: The BQ24800RUYR features an adaptive charging algorithm that adjusts the charging rate based on the condition of the battery, ensuring optimal charging efficiency and extended battery life.
- High Accuracy: With high-accuracy voltage and current regulation, the BQ24800RUYR ensures precise charging control, which is essential for maintaining battery health and safety.
- Multi-Chemistry Support: This versatile IC supports various battery chemistries, making it suitable for a wide array of applications.
- Integrated Safety Features: The device includes multiple safety features such as overvoltage protection, thermal regulation, and a timer for charge termination to prevent overcharging and overheating.
- Power Management: The BQ24800RUYR optimizes power management by seamlessly transitioning between different power modes based on the system's needs, contributing to energy savings.
Applications
The BQ24800RUYR is ideal for portable electronics that require efficient and safe battery charging. It is commonly used in laptops, smartphones, tablets, and medical devices, as well as power tools and other battery-operated equipment.
Technical Specifications
- Input Voltage Range: 4.5V to 24V
- Charge Voltage Range: Up to 19.2V
- Charge Current: Programmable up to 8A
- Package: 20-pin VQFN (RUY)
- Operating Temperature Range: -40°C to 85°C
The BQ24800RUYR from Texas Instruments represents a blend of performance, versatility, and safety, making it an excellent choice for designers looking to enhance the charging capabilities of their battery-powered devices.