EN
  • EN
  • DE

BQ24780SRUYR/BQ24780SRUYT

Part No BQ24780SRUYR/BQ24780SRUYT
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1143000-BQ24780SRUYR/BQ24780SRUYT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24780SRUYR/BQ24780SRUYT CAD Model

Description

The BQ24780SRUYR and BQ24780SRUYT, from Texas Instruments, are sophisticated and highly integrated battery charging devices designed to cater to the needs of modern, high-performance electronics. These devices are part of TI's extensive line of battery management solutions, tailored specifically for efficient and safe charging of one to four-cell lithium-ion or lithium-polymer batteries.

Key Features

  • Advanced Charging Algorithm: The BQ24780S series features an advanced algorithm that ensures optimal charging by adjusting the charging rate depending on the condition of the battery, which helps in prolonging battery life.
  • Wide Input Voltage Range: These devices support an input voltage range from 3.9V to 24V, making them versatile for various applications and ensuring compatibility with a broad range of power sources.
  • Programmable Parameters: Parameters such as input current, charge current, and charge voltage can be programmed via the device's SMBus interface, offering design flexibility to meet specific system needs.
  • High Accuracy: The BQ24780S series boasts high accuracy in voltage regulation (±0.5%) and charge current regulation (±1%), ensuring precise control over the charging process.
  • Multiple Safety Features: Integrated safety features include overvoltage protection, thermal regulation, and a battery learn function to protect both the charger and the battery under various abnormal conditions.

Applications

The BQ24780SRUYR/BQ24780SRUYT are ideal for a wide range of applications, including:

  • Notebook and Ultrabook Computers
  • Tablets and Mobile Internet Devices
  • Portable Equipment
  • Smart Battery Packs
  • Medical and Healthcare Devices

Product Availability

These devices are available in a 20-pin WQFN (RUY) package, ensuring a compact footprint for space-constrained applications. The BQ24780SRUYR and BQ24780SRUYT are differentiated by their respective packaging options, with the former typically supplied in tape and reel format for manufacturing efficiency, while the latter may be offered in a tray for smaller quantity orders or specific handling requirements.

With the BQ24780SRUYR/BQ24780SRUYT, Texas Instruments continues to demonstrate its commitment to innovative power management solutions that meet the evolving demands of modern electronics.

You May Also Be Interested in

Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
ACX
Lowest to $0.1640
TDK Corporation
Lowest to $0.0244
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
TDK Corporation
Lowest to $0.5994
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9780 $53.7900
125+ $0.8024 $100.3000
195+ $0.7774 $151.5930
270+ $0.7523 $203.1210
345+ $0.7272 $250.8840
465+ $0.6520 $303.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,716 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess