EN
  • EN
  • DE
  • IT

BQ24400D

Part No BQ24400D
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Programmable NiCd/NiMH Fast-Charge Management Device
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Multi-Chemistry
Programmable Features Timer, Voltage
Voltage Supply MAX 6V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1154187-BQ24400D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name bq24400
Introduction Date August 31, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24400D CAD Model

Description

Introducing the BQ24400D Battery Charge Controller from Texas Instruments

When it comes to efficient and reliable battery charging solutions, the BQ24400D from Texas Instruments stands out as a top-tier option. This precision lead-acid battery charge controller is designed to cater to a wide array of applications, from portable electronics to large-scale energy storage systems, ensuring that your batteries are charged quickly, safely, and efficiently.

The BQ24400D is a versatile device, offering a dual-rate charge that allows for both a high initial charge with its fast-charge capability and a safe maintenance charge with its float-charge mode. This ensures that your battery reaches its full capacity without overcharging, which can significantly extend the lifespan of your battery.

One of the key features of the BQ24400D is its ability to automatically transition between charging modes. The controller initiates with a high current bulk charge, then seamlessly switches to a lower current float charge once the battery reaches its voltage threshold. This intelligent charging process helps maintain the battery at full charge without inflicting damage due to overcharging.

Furthermore, the BQ24400D incorporates a range of safety features. It has built-in overvoltage protection to safeguard the battery and the circuit from unexpected surges. Additionally, the controller includes temperature compensation, which adjusts the charge voltage based on the battery temperature. This is crucial for maintaining battery health and performance, especially in environments with fluctuating temperatures.

Another advantage of the BQ24400D is its simplicity of integration. The controller is designed with a minimal external component count, which not only simplifies the design process but also helps reduce the overall system cost and size. This makes the BQ24400D an economical choice for designers looking to implement an effective charging solution without the need for complex circuitry.

In summary, the BQ24400D from Texas Instruments is a smart, efficient, and cost-effective solution for managing the charging of lead-acid batteries. Its blend of automatic charging control, safety features, and ease of integration makes it an excellent choice for a multitude of battery-powered applications.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1691 $56.6764
9+ $11.6259 $104.6331
14+ $11.2626 $157.6764
19+ $10.8993 $207.0867
24+ $10.5360 $252.8640
32+ $9.4461 $302.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess