Product Overview: Texas Instruments BQ24292IRGET
The BQ24292IRGET is a state-of-the-art integrated battery charge management IC from Texas Instruments, designed to cater to the needs of modern portable electronics. This highly efficient and versatile chip is an ideal solution for charging single-cell Li-Ion batteries for a wide range of applications, including smartphones, tablets, and other personal electronic devices.
Key Features
- Highly Integrated Solution: The BQ24292IRGET integrates a synchronous PWM controller, power MOSFETs, input current sensing, high-accuracy current and voltage regulation, and multiple safety timers for a complete charging solution.
- Fast Charging: It supports a wide range of input voltages and is optimized for USB power sources. The device is capable of operating with up to 3.0 A of charge current and a programmable output from 3.5 V to 4.4 V, making it suitable for fast charging applications.
- Power Path Management: The chip features intelligent power path management that allows the system to be powered from the port even when the battery is fully discharged or absent.
- Multiple Safety Features: It includes thermal regulation, input overvoltage protection, overcurrent protection, and battery temperature monitoring, ensuring safe and reliable operation under various conditions.
- High Accuracy: The BQ24292IRGET boasts high accuracy in charge voltage regulation (±0.5%) and charge current regulation (±1.5%), which maximizes battery capacity and lifespan.
- LED Status Indicator: The device provides a STAT pin that can be used to drive an LED for charge status indication, or it can be used as an output to signal the host processor.
Technical Specifications
- Package: 24-pin VQFN (RGE)
- Operating Temperature Range: -40°C to +85°C
- Battery Chemistry: Li-Ion
- Charge Current: Up to 3.0 A
The BQ24292IRGET from Texas Instruments is an advanced charging IC that combines efficiency, safety, and precision, making it an excellent choice for designers looking to optimize battery performance and extend the life of their portable devices.