EN
  • EN
  • DE

BQ24230RGTRG4

Part No BQ24230RGTRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description USB-FRIENDLY LITHIUM-ION BATTERY CHARGER AND POWER-PATH MANAGEMENT IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.4V
Interface USB
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1154162-BQ24230RGTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24230
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24230RGTRG4 CAD Model

Description

Introducing the BQ24230RGTRG4 Battery Charger from Texas Instruments

The BQ24230RGTRG4 is a highly integrated lithium-ion battery charger designed by Texas Instruments to provide efficient and reliable charging solutions for a wide range of applications. This advanced single-cell Li-Ion battery charger is perfect for portable devices, ensuring that your gadgets are powered efficiently and safely.

This sophisticated device comes in a compact VQFN-16 package, making it an ideal choice for space-constrained applications. The BQ24230RGTRG4 is equipped with a host of features that make it a versatile and essential component in any portable device's power management system.

Key Features

  • High-Efficiency Charging: The BQ24230RGTRG4 boasts an impressive charge efficiency, which is crucial for extending battery life and reducing heat generation during the charging process.
  • Power Management: It offers integrated power-path management, which ensures that the system remains operational even when the battery is fully depleted.
  • Programmable Charging Parameters: Designers can customize the charging current and voltage according to the specific needs of their application, providing flexibility and optimization for various battery sizes and chemistries.
  • Charge Status Indicators: The device includes charge status outputs that can be used to light LEDs or communicate with a host processor, providing real-time feedback on the charging process.
  • Protection Features: The BQ24230RGTRG4 is designed with multiple safety features, including thermal regulation, input overvoltage protection, and battery temperature monitoring to prevent overcharging and other potentially damaging conditions.
  • Low Power Consumption: With a low quiescent current, the device ensures minimal power waste when in standby mode, preserving battery life when the device is not in active use.

The BQ24230RGTRG4 is not just a battery charger; it's a smart power management solution that seamlessly integrates into your portable electronics, providing a reliable and secure charging experience. With its advanced features and Texas Instruments' renowned quality, this battery charger stands out as a top-tier component for any power-sensitive portable application.

Whether you're designing a new smartphone, a portable medical device, or any other battery-powered gadget, the BQ24230RGTRG4 from Texas Instruments is the smart choice to keep your device powered and ready for use.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,230 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess