EN
  • EN
  • DE

BQ24113ARHLRG4

Part No BQ24113ARHLRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1-2CEL 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Series bqSWITCHER™
Package Tape & Reel
Product Status Discontinued
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 8.4V
Voltage - Supply (Max) 16V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number BQ24113
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571452-BQ24113ARHLRG4
Ultra Librarian 3D Model Ultra Librarian BQ24113ARHLRG4 CAD Model

Description

Texas Instruments BQ24113ARHLRG4 Battery Charger IC

The BQ24113ARHLRG4 from Texas Instruments is a highly integrated standalone synchronous switch-mode battery charge controller designed for efficient charging of single-cell Li-ion and Li-polymer batteries. Its compact QFN package and comprehensive feature set make it an ideal choice for portable applications.

This advanced IC offers a wide range of input voltages from 4.5 V to 28 V, which allows for flexibility in sourcing power from various adapters. The BQ24113ARHLRG4 supports a programmable charging current up to 3 A, ensuring fast and efficient charging tailored to the needs of the specific battery being used. Additionally, the charge voltage is programmable up to 4.2 V per cell, which is the typical voltage requirement for Li-ion and Li-polymer cells.

Safety features are paramount in battery charging, and the BQ24113ARHLRG4 includes several protections to ensure reliable operation. It has an integrated input over-voltage protection that shields the battery from excessive input voltage, which could otherwise lead to damage. The thermal regulation feature reduces charge current if the IC temperature exceeds a preset threshold, thereby protecting the charger and battery from overheating.

The device also includes a battery temperature monitoring feature that works in conjunction with an external thermistor, ensuring that the battery is charged only within its safe temperature range. Additionally, the BQ24113ARHLRG4 offers charge status indicators that can be used to drive LEDs, providing visual feedback on the charging process.

With its power-packed features, the BQ24113ARHLRG4 is a perfect choice for a variety of portable devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets. Its efficient operation, coupled with built-in safety mechanisms, makes it a reliable and robust solution for modern battery charging applications.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess