EN
  • EN
  • DE

BQ24081QDRCRQ1

Part No BQ24081QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Charger IC Lithium Ion/Polymer 10-VSON (3x3)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-VSON (3x3)
Family Name BQ24081
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-42148-1-ND, 296-42148-2, 296-42148-1, 296-42148-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864490-BQ24081QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian BQ24081QDRCRQ1 CAD Model

Description

The BQ24081QDRCRQ1 is a highly integrated and efficient solution for battery charging and power management, designed and manufactured by Texas Instruments. This advanced single-cell Li-ion battery charger is tailored for a wide range of applications, including automotive and industrial systems. It simplifies the design of power management systems by integrating several key features into a compact package.

Key Features

  • Charge Management: The device offers a complete charge management solution with automatic recharge, pre-charge conditioning, and charge termination, ensuring safe and efficient charging of Li-ion batteries.
  • High Efficiency: With its high-efficiency power path, the BQ24081QDRCRQ1 maximizes battery life by reducing power loss during charging.
  • Power Flexibility: The chip supports a wide range of input voltages and provides a fixed and programmable output voltage option, making it versatile for various system designs.
  • Thermal Protection: Integrated thermal regulation and protection features prevent overheating, enhancing the safety and reliability of the charging process.
  • LED Status Indicator: An onboard LED driver provides a visual status indication for charging and fault conditions, offering a user-friendly interface.

Applications

The BQ24081QDRCRQ1 is suitable for a broad array of applications, especially where space is at a premium and efficient power management is crucial. It is commonly used in automotive infotainment systems, portable electronics, and industrial equipment that require reliable battery charging capabilities.

Package and Quality

Packaged in a compact 10-pin SON (DRC) with a 3x3 mm footprint, the BQ24081QDRCRQ1 is designed to occupy minimal board space while providing robust power management. It meets stringent quality standards, including AEC-Q100 qualification for automotive applications, ensuring performance and durability in harsh environments.

The BQ24081QDRCRQ1 represents Texas Instruments' commitment to innovation and quality in power management technology, offering designers a reliable, feature-rich charging solution for their next-generation electronic products.

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3868 $55.4720
90+ $1.1379 $102.4110
140+ $1.1024 $154.3360
190+ $1.0668 $202.6920
245+ $1.0313 $252.6685
325+ $0.9246 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess