EN
  • EN
  • DE
  • IT

BQ24081DRCRG4

Part No BQ24081DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description 1-A, SINGLE-CHIP, LI-ION AND LI-POL CHARGER IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1154127-BQ24081DRCRG4
Manufacturer Homepage www.ti.com
Family Name BQ24081
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24081DRCRG4 CAD Model

Description

Introducing the BQ24081DRCRG4 from Texas Instruments

The BQ24081DRCRG4 is a highly integrated and efficient solution for lithium-ion battery charging, designed by the renowned semiconductor manufacturer Texas Instruments. This advanced charge management IC is tailored for portable applications and is a perfect fit for a wide range of products requiring reliable battery performance, such as smartphones, digital cameras, and other compact, battery-powered devices.

Key Features

  • Charge Management: The device offers a single-cell Li-ion and Li-polymer charge management with integrated FETs, providing a complete charging solution in a compact package.
  • High Efficiency: With a high input voltage range and integrated power FETs, the BQ24081DRCRG4 ensures efficient power conversion, minimizing heat generation during the charging process.
  • Programmable Charge Parameters: It allows for adjustable charge current and voltage settings through external resistors, enabling customization for specific battery requirements.
  • Charge Status Indicators: The IC includes status outputs that provide real-time charge status, which can be used to drive LEDs or interface with a host microcontroller for enhanced user feedback.
  • Protection Features: The BQ24081DRCRG4 incorporates multiple safety features including thermal regulation, overvoltage protection, and a timer for end-of-charge control, ensuring safe and reliable operation.
  • Power Path Management: The device supports power path management, allowing the system to be powered from the USB port while simultaneously charging the battery.

Compact and Robust Design

The BQ24081DRCRG4 is housed in a small 10-pin VSON package, making it ideal for space-constrained applications. Its design is optimized for thermal performance, ensuring stable operation across a wide temperature range.

Easy Integration

Integration of the BQ24081DRCRG4 into existing designs is facilitated by its compatibility with a broad range of input voltages and its programmable charge parameters. The IC's comprehensive set of features and protections reduce the need for additional components, simplifying the design and reducing the overall bill of materials.

Conclusion

Overall, the BQ24081DRCRG4 from Texas Instruments represents a versatile and robust charging solution that combines performance, efficiency, and ease of use, making it an excellent choice for designers looking to enhance the battery management systems of their portable devices.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7604 $53.2280
145+ $0.7122 $103.2690
220+ $0.6882 $151.4040
315+ $0.6400 $201.6000
410+ $0.6160 $252.5600
510+ $0.5919 $301.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,390 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess