EN
  • EN
  • DE

BQ24074RGTR/BQ24074RGTT

Part No BQ24074RGTR/BQ24074RGTT
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006723-BQ24074RGTR/BQ24074RGTT
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ24074RGTR/BQ24074RGTT CAD Model

Description

Introducing the BQ24074RGTR/BQ24074RGTT Battery Charger IC from Texas Instruments

The BQ24074RGTR and BQ24074RGTT are highly integrated lithium-ion battery chargers and power-path management devices from Texas Instruments, crafted for portability and efficiency. These advanced power management chips are designed to cater to a wide range of applications, particularly those requiring single-cell lithium-ion or lithium-polymer battery charging, such as smartphones, tablets, and other portable electronics.

Key Features

  • High Integration: The BQ24074 series offers a complete charging solution with integrated power FETs, current sensing, and reverse-blocking protection, reducing the need for external components and simplifying the design process.
  • Flexible Power Management: With an input voltage range of 4.35V to 10V, these devices can accommodate various power sources, including USB ports and wall adapters.
  • Programmable Charging Parameters: Designers can set the charge current, pre-charge current, termination current, and charge voltage to match specific battery requirements, ensuring optimal charging for different battery chemistries and capacities.
  • Thermal Regulation: To ensure safety and maintain longevity of the battery, the BQ24074 series incorporates a thermal regulation feature that reduces charge current during high-temperature conditions.
  • Power-Path Management: The ICs allow the system to be powered from the adapter while simultaneously charging the battery, ensuring uninterrupted operation even when the battery is low or absent.
  • Status Indicators: Integrated status outputs provide real-time charge status, which can be used to drive LEDs or interface with a host processor for charge monitoring.

Package Options and Part Numbers

The BQ24074 series is available in two package options:

  • The BQ24074RGTR is offered in a 16-pin QFN package, providing a compact footprint for space-constrained applications.
  • The BQ24074RGTT variant comes in a 16-pin TSSOP package, which is ideal for designs with more relaxed space requirements.

Both versions are engineered with the same precision and quality that Texas Instruments is known for, ensuring reliable and efficient battery management for your next portable project. Incorporating the BQ24074RGTR or BQ24074RGTT into your design will significantly enhance battery performance, extend battery life, and provide robust safety features, all while simplifying the overall design process.

For more technical details, application notes, and support documentation, visit the Texas Instruments website.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2971 $51.8840
85+ $1.2150 $103.2750
130+ $1.1739 $152.6070
185+ $1.0918 $201.9830
240+ $1.0508 $252.1920
300+ $1.0098 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,690 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess