EN
  • EN
  • DE

DM54LS112J/883B

Part No DM54LS112J/883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055641-DM54LS112J/883B
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54LS112J/883B CAD Model

Description

The DM54LS112J/883B is a dual negative-edge-triggered J-K flip-flop with preset and clear inputs, manufactured by National Semiconductor (now Texas Instruments). This device provides versatile data storage and manipulation capabilities, offering independent control of two J-K flip-flops. The /883B designation signifies that this part meets stringent military-grade specifications, ensuring high reliability and performance across a wide temperature range.

Applications

  • Shift Registers
  • Control Registers
  • Counters
  • Frequency Dividers
  • Memory Systems
  • Military and Aerospace Systems

Features

  • Dual J-K Flip-Flops
  • Negative-Edge Triggered
  • Preset and Clear Inputs
  • Low Power Schottky (LS) Technology
  • Military Temperature Range: -55°C to +125°C
  • Ceramic Package for Enhanced Reliability

Benefits

  • Provides versatile data storage and manipulation capabilities with J-K inputs.
  • Negative-edge triggering allows for synchronous operation with other logic circuits.
  • Preset and clear inputs allow for asynchronous setting and resetting of the flip-flops.
  • Low Power Schottky technology reduces power consumption.
  • Guaranteed performance over a wide temperature range for use in harsh environments.
  • Military-grade manufacturing ensures long-term reliability in critical applications.

The DM54LS112J/883B consists of two independent J-K flip-flops. Data at the J and K inputs is transferred to the Q output on the negative-going transition of the clock pulse. The preset and clear inputs allow for asynchronous setting and clearing of the flip-flops, overriding the clock and data inputs. The low power Schottky technology minimizes power consumption while maintaining good speed characteristics. The device operates from a standard 5V power supply. The ceramic package provides excellent hermeticity and resistance to environmental stresses. This device is ideal for applications demanding high reliability and performance, such as aerospace and military systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.3462

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess