EN
  • EN
  • DE

5962-9313101MPA

Part No 5962-9313101MPA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8CERDIP / General Purpose Amplifier 1 Circuit 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series Military, MIL-STD-883B
Package Tube
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2500V/µs
-3db Bandwidth 140 MHz
Current - Input Bias 2 µA
Voltage - Input Offset 500 µV
Current - Supply 16.5mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number 5962-9313101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-5962-9313101MPA,ANAANA5962-9313101MPA
Standard Package 1
Win Source Part Number 1199665-5962-9313101MPA
Ultra Librarian 3D Model Ultra Librarian 5962-9313101MPA CAD Model

Description

Analog Devices Inc. introduces the 5962-9313101MPA, a high-performance precision operational amplifier that offers military-grade reliability and advanced technical specifications suitable for a wide range of applications. This product is designed to meet the stringent requirements of aerospace, defense, and other sectors where superior performance under extreme conditions is non-negotiable.

Key Features:

  • High Precision: The 5962-9313101MPA provides excellent accuracy and stability, making it ideal for precision applications such as instrumentation and control systems.
  • Wide Operating Range: Engineered to function efficiently across a broad range of temperatures, this op-amp can operate in environments with extreme thermal conditions.
  • Robust Design: The product is built to withstand harsh environments and stress, ensuring reliability and longevity in mission-critical applications.
  • Low Noise: It features low noise performance, which is crucial for applications involving signal processing and audio amplification.
  • High Output Drive Capability: The device can drive high levels of current, providing robust output signals without compromising signal integrity.

Applications:

This operational amplifier is suitable for a diverse array of applications, including but not limited to:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Precision instrumentation
  • High-reliability industrial applications
  • Satellite and space technology

Technical Specifications:

The 5962-9313101MPA boasts a comprehensive set of technical specifications designed to cater to the needs of high-end, precision-demanding environments:

  • Supply Voltage Range: Specified at military-grade levels
  • Input Offset Voltage: Minimized for precise operation
  • Input Bias Current: Optimized to ensure low power consumption
  • Common-Mode Rejection Ratio (CMRR): High CMRR to enhance performance in noisy environments
  • Power Consumption: Efficient power usage for energy-sensitive designs

With its combination of rugged design, precise engineering, and operational excellence, the 5962-9313101MPA from Analog Devices Inc. stands out as a top choice for professionals seeking the highest standards of performance and reliability.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess