EN
  • EN
  • DE

BQ24031IRHLRQ1

Part No BQ24031IRHLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, bqTINY™ III
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN (3.5x4.5)
Family Name BQ24031
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-24147-2-NDR, -BQ24031IRHLRQ1-NDR, 296-24147-1-NDR, -296-24147-1-NDR, 296-24147-6-NDR, 296-24147-6, -296-24147-1-ND, 296-24147-2, 296-24147-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864487-BQ24031IRHLRQ1
Ultra Librarian 3D Model Ultra Librarian BQ24031IRHLRQ1 CAD Model

Description

Introducing the BQ24031IRHLRQ1 from Texas Instruments

The BQ24031IRHLRQ1 is a state-of-the-art integrated charge management device designed by Texas Instruments specifically for automotive applications. This highly sophisticated single-cell Li-ion battery charger is an essential component for modern automotive electronics, offering a compact, efficient, and reliable solution for battery management.

Key Features

  • High-Accuracy Voltage Regulation: The BQ24031IRHLRQ1 boasts a precise voltage regulation system that ensures the longevity and stability of the battery by preventing overcharging, which can be detrimental to battery life.
  • Programmable Charge Current: Users have the flexibility to program the charge current according to the requirements of the specific application, allowing for optimal charging efficiency and speed.
  • Automatic Power-Path Management: This smart feature enables the device to seamlessly manage the power distribution between the system and the battery, ensuring uninterrupted operation even when the battery is being charged.
  • Thermal Regulation: To maintain safety and performance, the BQ24031IRHLRQ1 includes thermal regulation, which prevents the device from overheating during the charging process.
  • Status Indicators: The device comes with status indication pins that provide real-time feedback on the charging process and battery status, which is crucial for diagnostic and monitoring purposes.

Automotive-Grade Quality

As an automotive-grade product, the BQ24031IRHLRQ1 meets the rigorous standards required for automotive applications. It is designed to withstand the harsh conditions typical of automotive environments, such as wide temperature variations and vibrations. This ensures reliable performance over the product's lifespan, contributing to the safety and efficiency of automotive systems.

Compact and Versatile

With its compact QFN package, the BQ24031IRHLRQ1 is an ideal choice for space-constrained automotive applications. Its versatility is further enhanced by its wide input voltage range and integrated power FETs, making it suitable for a variety of automotive power schemes.

In summary, the BQ24031IRHLRQ1 from Texas Instruments is a top-tier battery charging solution that offers precision, flexibility, and reliability for automotive applications, ensuring that the battery management needs of modern vehicles are met with the highest standards of quality and performance.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess