EN
  • EN
  • DE

BQ24002

Part No BQ24002
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description SINGLE-CELL Li-ION CHARGE MANAGEMENT IC FOR PDAs AND INTERNET APPLIANCES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154097-BQ24002
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24002 CAD Model

Description

Product Overview: BQ24002 from Texas Instruments

The BQ24002 is a high-quality integrated circuit designed by Texas Instruments, a leader in semiconductor design and manufacturing. This device is specifically crafted to cater to the needs of single-cell lithium-ion or lithium-polymer battery charging, making it an ideal choice for a wide range of portable applications.

Key Features

  • Advanced Charging Algorithm: The BQ24002 incorporates a sophisticated charging algorithm that ensures efficient and safe charging of lithium-based batteries, maximizing their lifespan and performance.
  • Programmable Charging Parameters: Users can program critical charging parameters such as current and voltage thresholds, allowing for customization to meet specific battery requirements.
  • Integrated Power FET: With an onboard power FET, the BQ24002 simplifies the circuit design by reducing external component count, which can save space and cost in the overall design.
  • Charge Status Indicators: The device includes outputs that can be used to drive LEDs or interface with a microcontroller for real-time charge status indication, enhancing user interface options.
  • Thermal Regulation: To ensure safety and protect the battery, the BQ24002 features thermal regulation that reduces charge current during temperature extremes.

Applications

The versatility of the BQ24002 makes it suitable for a multitude of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Wireless Headsets and Earbuds
  • Wearable Technology

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the BQ24002 is no exception. It is designed to meet the rigorous standards required for portable consumer electronics, ensuring long-term reliability and performance.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, through the Texas Instruments website. In addition, TI's support team is available to assist with any technical queries or design challenges that may arise.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8755 $50.6265
8+ $13.8466 $110.7728
12+ $13.4139 $160.9668
16+ $12.9812 $207.6992
20+ $12.5485 $250.9700
27+ $11.2504 $303.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess