EN
  • EN
  • DE

BQ2201

Part No BQ2201
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description SRAM Nonvolatile Controller Unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154081-BQ2201
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2201 CAD Model

Description

The BQ2201 from Texas Instruments is a robust and high-performance integrated circuit designed for battery management solutions. It is part of TI's extensive line of battery management devices, engineered to ensure the efficient operation of various battery-powered applications.

Key Features

  • Advanced Battery Monitoring: The BQ2201 provides real-time monitoring of battery voltage, current, and temperature, which helps in maintaining the optimal performance of the battery and prolonging its life.
  • Intelligent Charging Control: With its smart charging capabilities, the BQ2201 can adapt to various battery conditions and charge rates, ensuring a safe and fast charging process.
  • Power Management: The device includes features for power-path management, maximizing the efficiency of power usage between the system and the battery.
  • Communication Interface: It supports standard communication protocols for seamless integration with a microcontroller or processor for system-level management and diagnostics.
  • Protection Circuits: The BQ2201 comes with built-in protection mechanisms, such as overvoltage, undervoltage, overcurrent, and thermal protection to safeguard the battery and the system it powers.

Applications

The versatile nature of the BQ2201 makes it suitable for a wide range of applications, including:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Medical devices requiring reliable and long-lasting battery operation
  • Industrial equipment that demands consistent and uninterrupted power supply
  • Energy storage systems where battery health and efficiency are critical

Technical Specifications

The BQ2201 boasts a comprehensive set of technical specifications designed to cater to the needs of advanced battery-powered systems:

  • Input Voltage Range: Suitable for various battery chemistries
  • Operating Temperature Range: Ensures reliability across different environmental conditions
  • Package Options: Available in multiple packaging options to fit different design requirements

For a detailed datasheet and further information on the BQ2201, customers are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6740 $51.4360
34+ $3.0145 $102.4930
52+ $2.9203 $151.8556
71+ $2.8261 $200.6531
92+ $2.7319 $251.3348
123+ $2.4493 $301.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess