EN
  • EN
  • DE

SN74LS348D

Part No SN74LS348D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCOD 1 X 8:3 16SOIC / Priority Encoder 1 x 8:3 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 400µA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS348
Other Names 296-33993-5,TEXTISSN74LS348D,SN74LS348DG4,SN74LS348DG4,Q1138194B,SN74LS348DE4,SN74LS348DE4,2156-SN74LS348D,SN74LS348D
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256564-SN74LS348D
Ultra Librarian 3D Model Ultra Librarian SN74LS348D CAD Model

Description

Product Overview: SN74LS348D from Texas Instruments

The SN74LS348D is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This device is a priority encoder that offers a wide array of applications, particularly in digital systems where signal prioritization is crucial.

Key Features

  • Functionality: The SN74LS348D is an 8-line-to-3-line priority encoder that efficiently encodes eight input lines to three outputs.
  • Package: It comes in a compact SOIC-16 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Power Supply: The device operates on a 5V power supply, which is standard for LS (Low-power Schottky) technology, ensuring compatibility with a wide range of digital systems.
  • Speed: The SN74LS348D boasts a typical propagation delay time, ensuring fast response and processing times for high-speed applications.
  • Output Type: It features open-collector outputs, allowing for wired-OR connections and providing the flexibility to interface with various logic families.

Applications

The SN74LS348D is versatile and can be used in numerous applications including, but not limited to:

  • Microprocessor systems for interrupt signal prioritization
  • Control systems requiring input signal sequencing
  • Data routing and communication systems
  • Industrial automation for task prioritization

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LS348D is no exception, as it is designed to meet the stringent standards for industrial and commercial applications. It is characterized for operation from 0°C to 70°C, ensuring reliable performance across a range of environmental conditions.

Summary

In summary, the SN74LS348D from Texas Instruments is a highly efficient and reliable priority encoder, ideal for systems that require clear prioritization of multiple input signals. Its robust design, coupled with Texas Instruments' reputation for quality, makes it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess