EN
  • EN
  • DE

BQ2084DBTR-V140G4

Part No BQ2084DBTR-V140G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE FOR BQ29312 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name BQ2084
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913419-BQ2084DBTR-V140G4
Ultra Librarian 3D Model Ultra Librarian BQ2084DBTR-V140G4 CAD Model

Description

Product Overview: Texas Instruments BQ2084DBTR-V140G4

The Texas Instruments BQ2084DBTR-V140G4 is a state-of-the-art integrated circuit designed for precise battery fuel gauging in portable devices. This advanced battery gas gauge IC is part of TI's extensive line of battery management solutions, catering to a wide range of applications such as smartphones, laptops, and other portable electronics that require accurate monitoring of battery life.

Key Features:

  • High-precision measurement: The BQ2084DBTR-V140G4 offers highly accurate monitoring of battery parameters including voltage, current, and temperature, which are crucial for predicting the remaining battery capacity.
  • Patented Impedance Track™ algorithm: This technology provides exceptional fuel gauging accuracy by compensating for battery aging, temperature, and discharge rate, ensuring users have reliable information about their battery status.
  • Multi-chemistry support: The device is compatible with a variety of battery chemistries, making it versatile for use in different types of portable electronics.
  • Data Flash memory: Onboard data flash memory stores configuration information and allows for firmware updates, enhancing the flexibility and longevity of the device.
  • Low power consumption: Designed with power efficiency in mind, the BQ2084DBTR-V140G4 helps to maximize battery life by minimizing its own power usage.

Applications:

The BQ2084DBTR-V140G4 is ideal for a variety of applications that require reliable battery management, including:

  • Portable computing devices
  • Smartphones and tablets
  • Portable medical equipment
  • Handheld instrumentation
  • Consumer electronics

Product Specifications:

As a highly integrated battery fuel gauge, the BQ2084DBTR-V140G4 comes in a compact 30-pin TSSOP (DBT) package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring performance across different environmental conditions.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the BQ2084DBTR-V140G4 is no exception. It is designed to meet the rigorous standards required for portable consumer electronics, providing peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3974 $52.1922
8+ $14.2748 $114.1984
11+ $13.8288 $152.1168
15+ $13.3827 $200.7405
20+ $12.9366 $258.7320
26+ $11.5983 $301.5558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess