EN
  • EN
  • DE

MAX722ESE+T

Part No MAX722ESE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706289-MAX722ESE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX722ESE+T CAD Model

Description

Maxim Integrated MAX722ESE+T Step-Down DC-DC Converter

The MAX722ESE+T is a high-efficiency, low-voltage, step-down DC-DC converter designed by Maxim Integrated to meet the needs of a wide range of electronic devices. This compact, integrated circuit is engineered to provide a reliable power conversion solution, making it ideal for battery-powered applications, portable devices, and other systems requiring efficient voltage regulation.

Key Features

  • High Efficiency: The MAX722ESE+T operates with a high efficiency that can reach up to 96%, reducing power loss and heat generation, which is crucial for prolonging battery life in portable applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, which can be set from 1.25V to a maximum determined by the input voltage, providing versatility for different design requirements.
  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 11V, accommodating a variety of power sources and ensuring stable operation under fluctuating input conditions.
  • Low Quiescent Current: With its low quiescent current, the MAX722ESE+T is optimized for low-power consumption, making it suitable for battery-powered applications where energy efficiency is paramount.
  • Pulse Frequency Modulation (PFM): The inclusion of PFM mode allows for improved efficiency at light loads, further extending battery life in portable devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring reliable performance and longevity.
  • Compact Package: The MAX722ESE+T comes in a space-saving 16-pin SOIC package, which is beneficial for designs with limited PCB real estate.

Applications

The versatility of the MAX722ESE+T makes it an excellent choice for a wide array of applications, including:

  • Portable Computers and PDAs
  • Cellular Phones
  • Wireless and DSL Modems
  • GPS Devices
  • Handheld Instruments

With its robust feature set and flexible design options, the Maxim Integrated MAX722ESE+T step-down DC-DC converter is a powerful component for designers looking to enhance the efficiency and battery life of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2971 $62.9710
23+ $5.1663 $118.8249
35+ $5.0058 $175.2030
48+ $4.8441 $232.5168
62+ $4.6824 $290.3088
83+ $4.1984 $348.4672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess