EN
  • EN
  • DE

BQ2057PDGKR

Part No BQ2057PDGKR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION LDO CHRG MGMT 8VSSOP / Linear Charge Management Li-Ion/Li-Pol 2000mA 4.1V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Battery Pack Voltage 4.1V
Voltage Supply MAX 15V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 770275-BQ2057PDGKR
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2057
Introduction Date May 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ2057PDGKR CAD Model

Description

The Texas Instruments BQ2057PDGKR is a sophisticated integrated circuit designed for the efficient management of lithium-ion (Li-Ion) and lithium-polymer (Li-Pol) batteries. This advanced linear charge management controller is an ideal solution for portable electronics, offering a compact, reliable, and high-performance charging solution.

Key Features:

  • Advanced Linear Charging: The BQ2057PDGKR utilizes a linear charging method, which is optimized for charging single-cell Li-Ion or Li-Pol batteries.
  • Automatic Precharge Conditioning: To ensure battery safety and longevity, the device includes an automatic precharge conditioning feature that prepares deeply discharged batteries for the main charging cycle.
  • Precision Voltage Regulation: The charging voltage is regulated with high precision, which is crucial for maintaining battery health and ensuring a full charge without overcharging.
  • Charge Status Output: An open-drain output provides real-time charge status, which can be used to drive an external LED indicator or interface with a microcontroller for more advanced battery management.
  • Programmable Charge Current: The charge current can be programmed to suit various battery sizes and desired charge rates, providing flexibility and optimization for different applications.
  • Thermal Regulation: To protect the battery and circuitry, the BQ2057PDGKR includes a thermal regulation feature that reduces charge current during high temperature conditions.
  • Low Dropout Voltage: The low dropout voltage allows for efficient charging even when the input voltage is close to the battery voltage, reducing power loss and heat generation.

Applications:

The BQ2057PDGKR is suitable for a wide range of portable devices where efficient and safe battery charging is essential. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets
  • Digital Cameras
  • GPS Devices

With its compact MSOP-8 (DGS) package, the BQ2057PDGKR occupies minimal board space, making it an excellent choice for space-constrained applications. Texas Instruments' commitment to quality ensures that the BQ2057PDGKR provides reliable and consistent performance for managing the charging of your Li-Ion and Li-Pol batteries.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8402 $55.2060
70+ $1.5100 $105.7000
105+ $1.4628 $153.5940
145+ $1.4156 $205.2620
185+ $1.3684 $253.1540
245+ $1.2268 $300.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess