EN
  • EN
  • DE

BQ2050HSN-A508G4

Part No BQ2050HSN-A508G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE LI-ION 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Battery Monitor IC Lithium Ion 16-SOIC
Manufacturer Texas Instruments
Series Power Gauge™
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name bq2050
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913416-BQ2050HSN-A508G4
Ultra Librarian 3D Model Ultra Librarian BQ2050HSN-A508G4 CAD Model

Description

The BQ2050HSN-A508G4 is a sophisticated battery management device from the renowned semiconductor manufacturer, Texas Instruments. This advanced piece of technology is designed to enhance the performance and reliability of battery systems, making it an ideal choice for a wide range of applications where efficient power management is critical.

Key Features

  • High Accuracy: The BQ2050HSN-A508G4 offers precise monitoring and control of the battery system, ensuring that the battery operates within its optimal parameters, thereby extending its service life.
  • Advanced Battery Management: With features such as gas gauging, this device can provide detailed information about the battery's state-of-charge (SOC), state-of-health (SOH), and remaining capacity, allowing for better planning and utilization of the battery.
  • Power Regulation: It includes power regulation capabilities that help maintain stable operation even under varying load conditions, which is essential for the longevity and safety of the battery.

Applications

The BQ2050HSN-A508G4 is versatile and can be used in numerous applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Medical equipment
  • Industrial systems
  • Energy storage solutions

Technical Specifications

Equipped with a range of technical specifications, the BQ2050HSN-A508G4 ensures compatibility and high performance in various configurations:

  • Package: 16-SOIC (0.295", 7.50mm Width)
  • Operating Temperature: -20°C to +70°C
  • Interface: Simple I2C/SMBus compatible interface
  • Supply Voltage: Designed to operate at various standard voltages suitable for battery-powered devices.

With its robust design and cutting-edge technology, the BQ2050HSN-A508G4 from Texas Instruments stands out as a premium solution for battery management systems, promising efficiency, reliability, and performance for sophisticated electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1279 $50.2558
5+ $20.6178 $103.0890
8+ $19.9735 $159.7880
11+ $19.3292 $212.6212
14+ $18.6849 $261.5886
18+ $16.7520 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess