EN
  • EN
  • DE

QS4A205QG

Part No QS4A205QG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD SPDT 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 17 Ohm
Single Supply Voltage (V+) 5V
Max Switch Time (Ton,Toff) 6ns, 6ns
-3db Bandwidth 830MHz
Charge Injection 1.5pC
Channel Capacitance(CS off, CD off) 5.6pF, 7.4pF
Max Leakage Current (IS off) 2nA
Crosstalk -100dB @ 5MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 1091083-QS4A205QG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS4A205QG CAD Model

Description

The IDT QS4A205QG is a SPDT switch circuit integrated circuit with 4 circuits in a 16-QSOP package.

  • -3db Bandwidth: 830MHz
  • Charge Injection: 1.5pC
  • Crosstalk: -100dB @ 5MHz
  • Maximum On Resistance: 17 Ohm
  • Channel-to-Channel Matching (ΔRon): Not specified
  • Single Supply Voltage: 5V
  • Maximum Switch Time: 6ns
  • Channel Capacitance (CS off): 5.6pF
  • Channel Capacitance (CD off): 7.4pF
  • Maximum Leakage Current (IS off): 2nA
  • Status: Active
  • Operating Temperature Range: -40°C to 85°C (TA)

You May Also Be Interested in

Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9523 $59.4276
29+ $4.0634 $117.8386
45+ $3.9364 $177.1380
61+ $3.8094 $232.3734
79+ $3.6825 $290.9175
105+ $3.3015 $346.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess