EN
  • EN
  • DE

BQ2040

Part No BQ2040
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Gas Gauge IC With SMBus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154025-BQ2040
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2040 CAD Model

Description

The Texas Instruments BQ2040 is an advanced, integrated battery management solution designed to cater to the needs of modern rechargeable battery systems. This sophisticated IC is engineered to work with Nickel-Cadmium (NiCd) or Nickel-Metal Hydride (NiMH) batteries, providing precise battery monitoring and management to ensure safety, efficiency, and longevity of battery-powered devices.

Key Features

  • Intelligent Battery Management: The BQ2040 incorporates a microcontroller unit (MCU) that monitors and controls several aspects of the battery's status, including voltage, current, temperature, and state of charge (SoC), ensuring optimal performance.
  • Accurate Charge Control: With its ability to precisely control the charge process, the BQ2040 helps maintain battery health by preventing overcharging and deep discharging, which can significantly extend the battery's lifespan.
  • Self-Learning Algorithm: The device features a self-learning algorithm that adapts to the battery's characteristics over time, improving the accuracy of charge and discharge predictions.
  • Communication Interface: A built-in I2C interface allows for communication between the BQ2040 and the host system, enabling the exchange of vital battery information and facilitating smarter power management strategies.
  • Power Conservation: The BQ2040 has power-saving modes that reduce its own consumption when the battery is not in active use, thus conserving power.

Applications

The BQ2040 is suitable for a wide range of applications where effective battery management is crucial. These include:

  • Portable consumer electronics
  • Handheld devices
  • Medical equipment
  • Industrial equipment

Technical Specifications

The BQ2040 operates within a specified temperature range and is designed to interface with various types of battery cells. It comes in a compact package that can be easily integrated into small form factor devices.

Conclusion

Overall, the Texas Instruments BQ2040 stands out as a versatile and reliable choice for battery management in sophisticated electronic devices. Its blend of precision, adaptability, and communication capabilities makes it an invaluable component for any battery-powered solution.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess