EN
  • EN
  • DE
  • IT

DS2731

Part No DS2731
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Cache-Memory Battery-Backup Management IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169236-DS2731
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2731 CAD Model

Description

Maxim Integrated DS2731 High-Precision Coulomb Counter

The Maxim Integrated DS2731 is a state-of-the-art Coulomb counter designed for precise current flow measurement in portable devices. This advanced battery fuel gauge IC is an ideal solution for a wide range of applications, including battery-powered equipment, energy monitoring systems, and smart battery packs. The DS2731 offers high accuracy and resolution, making it an essential component for managing and extending battery life in critical applications.

At the heart of the DS2731 lies its ability to measure charge and discharge activity with exceptional precision. It employs a high-resolution ADC that translates the analog current flow into a digital value, which can then be used to calculate the remaining battery capacity. This process allows for real-time battery monitoring and management, ensuring that devices operate efficiently and reliably.

The DS2731 features an I2C interface, enabling seamless communication with a host microcontroller. Through this interface, the host can access the Coulomb counter's data and configure its settings to suit specific application requirements. The flexibility provided by the I2C interface means that the DS2731 can be easily integrated into a variety of systems without the need for extensive redesign.

Designed with longevity in mind, the DS2731 also includes a self-discharge correction feature. This function compensates for the natural self-discharge of batteries, further enhancing the accuracy of the remaining capacity estimation. Additionally, the device supports a wide operating voltage range, making it compatible with single-cell and multi-cell battery configurations.

Maxim Integrated has ensured that the DS2731 is not only highly functional but also robust. The IC is housed in a small, lead-free package that meets environmental standards, reducing the ecological impact of electronic devices. Its compact size and low power consumption make it an excellent choice for portable and space-constrained applications.

In conclusion, the Maxim Integrated DS2731 Coulomb counter is a sophisticated and versatile component that offers precise battery monitoring capabilities. Its high-resolution measurement, I2C interface, and advanced features such as self-discharge correction make it a top choice for designers looking to enhance the performance and reliability of their battery-powered applications.

You May Also Be Interested in

Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
Everlight Electronics Co Ltd
4 PIN LONG CREEPAGE SOP
Lowest to $0.1100
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
Rohm Semiconductor
Quad comparator
Lowest to $0.1319
Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332
Rohm Semiconductor
Dual 4-channel analog multiplexer / demultiplexer
Need more? Email Us
NXP / Nexperia
Rectifier diodes Schottky barrier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess