EN
  • EN
  • DE

BQ2018SN-E1

Part No BQ2018SN-E1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY PWR MONITOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 4
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1023758-BQ2018SN-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2018SN-E1 CAD Model

Description

The BQ2018SN-E1 is a state-of-the-art battery monitor integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is engineered to deliver precise battery management for single-cell Li-Ion or Li-Polymer batteries, which are commonly used in portable electronic devices such as smartphones, tablets, and laptops.

Key Features

  • High-Accuracy Monitoring: The BQ2018SN-E1 provides high-precision voltage, current, and temperature measurements, ensuring that the battery's state of charge (SOC) is accurately reported for optimal performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it an ideal choice for battery-powered devices where extending battery life is crucial.
  • Flexible Communication: The device supports an I2C interface for communication with the host system, allowing for easy integration into a variety of designs.
  • Automatic Cell Balancing: The chip includes features for cell balancing, which help to maximize battery life and ensure consistent performance across all cells within the battery pack.
  • Protection Features: The BQ2018SN-E1 is equipped with multiple protection mechanisms, including overcharge, over-discharge, short-circuit, and over-temperature protections, to safeguard the battery and the device it powers.

Applications

The versatile nature of the BQ2018SN-E1 makes it suitable for a wide array of applications, ranging from consumer electronics to medical devices. Its precise monitoring capabilities ensure that the battery operates within safe parameters, thus enhancing the reliability and longevity of the end product.

Technical Specifications

Parameter Value
Battery Type Li-Ion, Li-Polymer
Communication Interface I2C
Operating Temperature -40°C to +85°C
Package / Case 16-SOIC

For detailed technical documentation, application notes, and support, visit the Texas Instruments website or contact their customer support team. The BQ2018SN-E1 is available for purchase through authorized distributors and directly from Texas Instruments.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess