EN
  • EN
  • DE

BQ2014SN

Part No BQ2014SN
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Gas Gauge IC with External Charge Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154011-BQ2014SN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2014SN CAD Model

Description

The BQ2014SN is a sophisticated gas gauge integrated circuit (IC) designed by Texas Instruments to provide accurate monitoring of battery power for a range of portable devices. This advanced IC is engineered to manage nickel-cadmium (NiCd), nickel-metal hydride (NiMH), and lithium-ion (Li-Ion) batteries, making it highly versatile and suitable for a broad spectrum of applications from consumer electronics to industrial portable equipment.

Key Features

  • Multi-Chemistry Support: The BQ2014SN supports various battery chemistries, allowing for flexible usage across different device requirements.
  • High-Accuracy Monitoring: It offers precise measurements of battery parameters such as voltage, charge, and discharge rates, ensuring reliable battery status information.
  • Self-Discharge Compensation: The device includes self-discharge compensation, which is crucial for maintaining accurate charge levels over time, especially in idle batteries.
  • Low Power Consumption: Designed for portable applications, the BQ2014SN consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Communication Interface: It features a serial communication interface for easy integration with a microcontroller or processor, allowing for seamless data transfer and system management.

Applications

The BQ2014SN is ideal for a variety of applications, including:

  • Portable consumer electronics like laptops, cameras, and music players
  • Medical devices that require reliable and long-lasting battery power
  • Handheld industrial instruments where accurate battery monitoring is critical
  • Backup power systems that benefit from precise charge state monitoring

Technical Specifications

The BQ2014SN operates over a wide temperature range, ensuring functionality across diverse operating conditions. It is available in a surface-mount package that is conducive to modern, compact PCB designs. The IC's technical specifications are tailored to meet the stringent requirements of advanced battery management systems, providing designers with a robust solution for power management challenges.

Conclusion

In summary, the BQ2014SN from Texas Instruments represents a reliable and efficient solution for battery power monitoring and management. Its support for multiple battery chemistries, coupled with its high-accuracy monitoring capabilities, makes it an indispensable component for designers aiming to enhance the performance and reliability of their battery-powered devices.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1047 $54.3141
7+ $14.8552 $103.9864
11+ $14.3910 $158.3010
15+ $13.9267 $208.9005
19+ $13.4625 $255.7875
25+ $12.0698 $301.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess