EN
  • EN
  • DE

ATL431LIAIDBZR

Part No ATL431LIAIDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Shunt Voltage Reference IC Adjustable 2.5V V ±1% SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ATL431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53201-6, 296-53201-1, 296-53201-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862329-ATL431LIAIDBZR
Ultra Librarian 3D Model Ultra Librarian ATL431LIAIDBZR CAD Model

Description

Product Overview: ATL431LIAIDBZR from Texas Instruments

The ATL431LIAIDBZR is a precision low-voltage shunt regulator offered by Texas Instruments, a leader in semiconductor design and manufacturing. This adjustable shunt regulator is a versatile component that can be used in a variety of applications, including power supply control, voltage monitoring, and precision current regulation. Its design is optimized for performance in systems that require a stable and reliable reference voltage.

Key Features

  • Adjustable Output Voltage: The ATL431LIAIDBZR provides an adjustable output voltage from Vref (approximately 2.5V) up to 18V, which allows for flexible use in different circuit configurations.
  • Low Minimum Cathode Current: With a low minimum cathode current of 0.5µA, this device is highly efficient and suitable for battery-powered applications where power conservation is critical.
  • High Precision: It offers excellent thermal stability and a low output noise, which makes it ideal for high-precision applications.
  • Wide Operating Temperature Range: The ATL431LIAIDBZR operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance across various environmental conditions.
  • Small Package Size: The device comes in a small DBZ package, which is ideal for space-constrained applications.

Applications

  • Adjustable Voltage and Current References
  • Power Supplies
  • Battery Chargers
  • Voltage Monitoring Circuits
  • Portable Electronics

The ATL431LIAIDBZR is designed to be compatible with a wide range of other components, making it a highly integrable solution for designers looking to enhance the performance and reliability of their electronic systems. With its precision voltage regulation and low power consumption, it represents a smart choice for engineers who demand quality and efficiency.

Whether you're designing a new power supply or looking to improve an existing one, the ATL431LIAIDBZR shunt regulator from Texas Instruments provides the performance and flexibility needed to meet your design requirements. Its robustness, combined with Texas Instruments' reputation for high-quality products, makes it an excellent selection for your next project.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2247 $50.5575
545+ $0.1844 $100.4980
840+ $0.1787 $150.1080
1,160+ $0.1729 $200.5640
1,500+ $0.1671 $250.6500
2,005+ $0.1498 $300.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess