EN
  • EN
  • DE

AMC1303E2510DWVR

Part No AMC1303E2510DWVR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MOD 16BIT 78K 8SOIC / Small, High-Precision, Reinforced Isolated Delta-Sigma Modulators with Internal Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface CMOS, Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807001-AMC1303E2510DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1303E2510DWVR CAD Model

Description

Product Overview: Texas Instruments AMC1303E2510DWVR

The AMC1303E2510DWVR is a precision, delta-sigma (ΔΣ) modulator from Texas Instruments (TI) that delivers a high level of accuracy and noise performance for industrial applications. This device is specifically designed for the measurement of isolated voltages in motor control, renewable energy, and power monitoring systems. With its reinforced isolation barrier, it ensures reliable operation in high-voltage environments where electrical safety and integrity are paramount.

Key Features

  • High Accuracy: The AMC1303E2510DWVR boasts a high linearity with a low offset error, making it suitable for precise measurement tasks.
  • Isolation: Featuring a reinforced isolation barrier rated for 7000 VPK, it provides robust protection against high voltage transients and enables the safe transfer of analog signals in electrically noisy environments.
  • High Resolution: This modulator supports a resolution of 16 bits with an oversampling ratio (OSR) of up to 256, facilitating the capture of fine details in the measured signal.
  • Wide Temperature Range: It operates reliably over an industrial temperature range from -40°C to +125°C, ensuring performance stability across various operating conditions.
  • Low Power Consumption: Designed for energy efficiency, the device operates with a low power consumption, making it suitable for power-sensitive applications.
  • Compact Package: The AMC1303E2510DWVR is available in a small 16-pin wide-body SOIC package, allowing for a compact PCB footprint.

Applications

The AMC1303E2510DWVR is ideal for a wide range of applications, including:

  • Motor control systems
  • Power inverters
  • Renewable energy systems (solar inverters, wind turbines)
  • Power supplies
  • Battery management systems
  • Industrial process control

With its combination of high accuracy, isolation, and low power consumption, the AMC1303E2510DWVR from Texas Instruments is a robust solution for demanding industrial measurement tasks.

You May Also Be Interested in

Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3182 $51.2274
17+ $6.0046 $102.0782
26+ $5.8170 $151.2420
36+ $5.6294 $202.6584
46+ $5.4417 $250.3182
62+ $4.8788 $302.4856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,234 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess