EN
  • EN
  • DE

AM5716AABCD

Part No AM5716AABCD
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA PROCESSOR / MPU AM571x RISC 32bit 28nm 500MHz 760-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A15
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Co-Processors/DSP Multimedia; GPU, IPU, VFP
RAM Controllers DDR3, SRAM
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 (1), USB 3.0 (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 760-BFBGA, FCBGA
Manufacturer Package 760-FCBGA (23x23)
Additional Interfaces CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Win Source Part Number 768480-AM5716AABCD
Popularity Medium
Supply and Demand Status Limited
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM5716AABCD CAD Model

Description

The AM5716AABCD is a high-performance microprocessor from Texas Instruments, designed to meet the demanding requirements of modern embedded applications. This product is part of the AM57x family, which is renowned for its advanced architecture and capabilities that enable a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • Advanced Processing Core: At the heart of the AM5716AABCD is a powerful ARM Cortex-A15 core that provides exceptional processing power, enabling complex computations and high-speed data handling.
  • Integrated Graphics: The processor includes an integrated graphics engine that supports 3D graphics acceleration, making it ideal for multimedia applications and user interfaces.
  • Robust Connectivity: With a variety of connectivity options including Gigabit Ethernet, USB, and PCIe, the AM5716AABCD ensures seamless integration with peripherals and networks.
  • Dual-Core Programmable Real-Time Unit (PRU): The inclusion of a dual-core PRU allows for real-time processing and is particularly beneficial for industrial control and automation.
  • Enhanced Security: Security features such as cryptographic acceleration and secure boot are built into the device to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the AM5716AABCD makes it suitable for a wide range of applications. It is commonly used in:

  • Industrial automation and control systems
  • Automotive infotainment and driver assistance systems
  • Medical equipment and healthcare devices
  • Home automation and smart appliances
  • High-definition video and audio processing

Technical Specifications

The AM5716AABCD boasts technical specifications that cater to a high level of performance and reliability:

  • CPU: ARM Cortex-A15 MPCore
  • Graphics: PowerVR SGX544 Dual-core GPU
  • Memory: Supports DDR3/DDR3L, DDR2, LPDDR2
  • I/O and Peripherals: USB 3.0, USB 2.0, PCIe, Gigabit Ethernet
  • Operating Temperature Range: -40°C to 105°C (depending on package)

For developers and designers looking for a robust and versatile microprocessor, the AM5716AABCD by Texas Instruments offers a compelling combination of performance, connectivity, and security, making it a go-to choice for a multitude of advanced applications.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.5793 $69.5793
2+ $67.4049 $134.8098
3+ $65.2306 $195.6918
4+ $63.0562 $252.2248
6+ $56.5332 $339.1992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess